Infineon Technologies AG N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon IRF1010EPBF.

Description
N CHANNEL MOSFET, 60V, 84A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 60V, 84A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon - 27AC6858 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon
27AC6858
N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon 27AC6858
N CHANNEL MOSFET, 60V, 84A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 84A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 27AC6858
Product Name N Channel Mosfet, 60V, 84A To-220Ab; Channel Type Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD16411Q3 N-Channel NexFET™ Power MOSFET - CSD16411Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0150 ohms
View Details
8 suppliers