Infineon Technologies AG PMIC - PMIC - Gate Drivers - 1ED020I12FA2XUMA2 1ED020I12FA2XUMA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 760763-1ED020I12FA2X UMA2 Series: EiceDriver Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 13 V ~ 20 V Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 30ns, 50ns Family Name: 1ED020I12FA2 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO 20 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 760763-1ED020I12FA2X UMA2 Series: EiceDriver Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 13 V ~ 20 V Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 30ns, 50ns Family Name: 1ED020I12FA2 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO 20 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 1ED020I12FA2XUMA2 - 760763-1ED020I12FA2XUMA2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 1ED020I12FA2XUMA2
760763-1ED020I12FA2XUMA2
PMIC - PMIC - Gate Drivers - 1ED020I12FA2XUMA2 760763-1ED020I12FA2XUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 760763-1ED020I12FA2X UMA2 Series: EiceDriver Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 13 V ~ 20 V Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 30ns, 50ns Family Name: 1ED020I12FA2 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO 20 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 760763-1ED020I12FA2XUMA2
Series: EiceDriver
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 13 V ~ 20 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 1.5V, 3.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 1200V
Rise / Fall Time (Typ): 30ns, 50ns
Family Name: 1ED020I12FA2
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO 20
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.5KV Gate Driver IC
906-1ED020I12FA2XUMA2
4.5KV Gate Driver IC 906-1ED020I12FA2XUMA2
DGTL ISO 4.5KV 1CH GT DVR DSO20 Product overview: 1ED020I12FA2XUMA2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12FA2XUMA 2 can be used for catalog matching and distributor lookup.

DGTL ISO 4.5KV 1CH GT DVR DSO20 Product overview: 1ED020I12FA2XUMA2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12FA2XUMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt Driver, High Side, Soic-20; Driver Configuration Infineon - 18AC0784 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, High Side, Soic-20; Driver Configuration Infineon
18AC0784
Igbt Driver, High Side, Soic-20; Driver Configuration Infineon 18AC0784
IGBT DRIVER, HIGH SIDE, SOIC-20; Driver Configuration:High Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-20; Driver Configuration:High Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
1ED020I12FA2XUMA2
Isolators - Isolators - Gate Drivers 1ED020I12FA2XUMA2
DGTL ISO 4.5KV 1CH GT DVR DSO20

DGTL ISO 4.5KV 1CH GT DVR DSO20

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
1ED020I12FA2XUMA2
Gate Drivers 1ED020I12FA2XUMA2
Gate Drivers DRIVER-IC

Gate Drivers DRIVER-IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 760763-1ED020I12FA2XUMA2 906-1ED020I12FA2XUMA2 18AC0784 1ED020I12FA2XUMA2 1ED020I12FA2XUMA2
Product Name PMIC - PMIC - Gate Drivers - 1ED020I12FA2XUMA2 4.5KV Gate Driver IC Igbt Driver, High Side, Soic-20; Driver Configuration Infineon Isolators - Isolators - Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-side
Output Configuration Noninverting
Output Current 2 amps 2 amps
Supply Voltage 13 to 20 volts 4.5 to 20 volts 4.5 to 5.5 volts
Rise Time 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - A6267KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Current 1 amps
View Details
LED Drivers - NCR420ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Isolators- Isolators - Gate Drivers -  - Win Source Electronics
Specs
Package Type SOIC
View Details
4 suppliers