The 2EDL8034F5B is a high-side and low-side gate driver IC designed to drive MOSFETs in a half-bridge configuration, with a 120 V bootstrap voltage capability and 4 A source / 6 A sink output current. It features an integrated bootstrap diode, TTL-compatible inputs with a -10 V to 20 V input voltage range, undervoltage lockout on both channels, a propagation delay under 35 ns, and 2 ns typical delay matching. The device operates over a supply voltage range of 8 V to 17 V, withstands a maximum negative voltage of -12 V on the high-side pin, and is housed in a DSO-8 package measuring 5 mm × 6 mm. It is rated for operation from -40°C to 125°C junction temperature and is qualified for industrial applications according to JEDEC JESD47, JESD20, and JESD22 standards.
The 2EDL8034F5B is designed to drive both high and low-side MOSFETs in a half-bridge configuration. The floating high-side driver is capable of driving a high-side MOSFET operating up to 120 V bootstrap voltage & provides 3 A current capability. The high-side bias voltage is generated using an integrated bootstrap diode. The inputs of the driver are TTL logic compatible and can withstand input common mode swing from -10 V up to 20 V.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 2EDL8034F5B |
| Product Name | Power - Gate Driver ICs - 2EDL8034F5B |
| Supply Voltage | 8 to 17 volts |