Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2112STRPBF IR2112STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017357-IR2112STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Family Name: IR2112 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Alternative Parts (Cross-Reference): L6386AD013TR; MPIC2112DW; L6387E; L6387EDR; Introduction Date: August 08, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017357-IR2112STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Family Name: IR2112 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Alternative Parts (Cross-Reference): L6386AD013TR; MPIC2112DW; L6387E; L6387EDR; Introduction Date: August 08, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2112STRPBF - 017357-IR2112STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2112STRPBF
017357-IR2112STRPBF
PMIC - PMIC - Gate Drivers - IR2112STRPBF 017357-IR2112STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017357-IR2112STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Family Name: IR2112 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Alternative Parts (Cross-Reference): L6386AD013TR; MPIC2112DW; L6387E; L6387EDR; Introduction Date: August 08, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017357-IR2112STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2112
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Alternative Parts (Cross-Reference): L6386AD013TR; MPIC2112DW; L6387E; L6387EDR;
Introduction Date: August 08, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017357-IR2112STRPBF
Product Name PMIC - PMIC - Gate Drivers - IR2112STRPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
30V 5.8A MOSFET Transistor - 289-AUIRF7379QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0025 to 0.0052 kS
View Details
5 suppliers