ALD212900ASAL is a dual precision N-channel EPAD™ MOSFET array in an 8-pin SOIC package, designed for ultra-low voltage and nanopower applications. Each device has a zero threshold voltage of 0.00V ±0.01V at IDS=20µA and VDS=0.1V, with a typical offset voltage of 1.8mV. It operates with less than 1nA current and as low as 0.1V supply voltage, featuring a maximum drain-source on resistance of 14Ω at VGS=5.0V and an output current capability to 79mA. The device exhibits high transconductance of 38mmho, low input capacitance of 30pF, and tight temperature tracking with a gate threshold voltage temperature coefficient of -1.7mV/°C. The 8-pin SOIC package measures 4.69mm to 5.00mm in body length, 3.50mm to 4.05mm in width, with a 1.27mm pin pitch. It meets RoHS specifications and is rated for operation from 0°C to +70°C. ESD-sensitive.
MOSFETArray 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC
MOSFET 2N-CH 10.6V 0.08A 8SOIC
MOSFET Dual N-Ch EPAD FET Array VGS=0.0V
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD212900ASAL | 1014-1211-ND | ALD212900ASAL | ALD212900ASAL |
| Product Name | PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD MATCHED PAIR | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Precision Zero Threshold | |||
| V(BR)DSS | 10 volts | |||
| IDSS | 79 milliamps |