Infineon Technologies AG Power - Gate Driver ICs - 2ED2772S01G 2ED2772S01G

Description
MOTIX™ 160 V half bridge SOI based gate driver with typical 1 A source and 2 A sink currents in a small footprint VSON10, 3x3 mm package for N-Channel MOSFETS. Integrated bootstrap diodes are used to supply the external high side bootstrap capacitor. Protection features include under voltage lockout on both Vcc and VB pins. The 2ED2772 is fully qualified for industrial applications according to the relevant tests of JEDEC78/20/22. Summary of Features Bootstrap voltage (VB) of +160 V Floating designed for bootstrap Integrated bootstrap diodes UVLO for both high and low side Shoot-through protection Short Pulse/ noise input filter Schmitt trigger inputs 3.3 V, 5 V input logic compatible Small footprint 3x3 VSON10 2.5 kV HBM ESD, RoHS complaint Benefits High Power Density Smaller Footprints High Durability and Reliability Excellent Thermal Management Scalability Simplicity (Easy to Use) Applications Cobots Cordless power tools and outdoor power equipment Cordless vacuum cleaners LEV and Forklift Motor Control (under 200V) Low power BDC/BLDC motor drives up to 72 V
Request a Quote Datasheet
Description
MOTIX™ 160 V half bridge SOI based gate driver with typical 1 A source and 2 A sink currents in a small footprint VSON10, 3x3 mm package for N-Channel MOSFETS. Integrated bootstrap diodes are used to supply the external high side bootstrap capacitor. Protection features include under voltage lockout on both Vcc and VB pins. The 2ED2772 is fully qualified for industrial applications according to the relevant tests of JEDEC78/20/22. Summary of Features Bootstrap voltage (VB) of +160 V Floating designed for bootstrap Integrated bootstrap diodes UVLO for both high and low side Shoot-through protection Short Pulse/ noise input filter Schmitt trigger inputs 3.3 V, 5 V input logic compatible Small footprint 3x3 VSON10 2.5 kV HBM ESD, RoHS complaint Benefits High Power Density Smaller Footprints High Durability and Reliability Excellent Thermal Management Scalability Simplicity (Easy to Use) Applications Cobots Cordless power tools and outdoor power equipment Cordless vacuum cleaners LEV and Forklift Motor Control (under 200V) Low power BDC/BLDC motor drives up to 72 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 2ED2772S01G - 2ED2772S01G - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 2ED2772S01G
2ED2772S01G
Power - Gate Driver ICs - 2ED2772S01G 2ED2772S01G
MOTIX™ 160 V half bridge SOI based gate driver with typical 1 A source and 2 A sink currents in a small footprint VSON10, 3x3 mm package for N-Channel MOSFETS. Integrated bootstrap diodes are used to supply the external high side bootstrap capacitor. Protection features include under voltage lockout on both Vcc and VB pins. The 2ED2772 is fully qualified for industrial applications according to the relevant tests of JEDEC78/20/22. Summary of Features Bootstrap voltage (VB) of +160 V Floating designed for bootstrap Integrated bootstrap diodes UVLO for both high and low side Shoot-through protection Short Pulse/ noise input filter Schmitt trigger inputs 3.3 V, 5 V input logic compatible Small footprint 3x3 VSON10 2.5 kV HBM ESD, RoHS complaint Benefits High Power Density Smaller Footprints High Durability and Reliability Excellent Thermal Management Scalability Simplicity (Easy to Use) Applications Cobots Cordless power tools and outdoor power equipment Cordless vacuum cleaners LEV and Forklift Motor Control (under 200V) Low power BDC/BLDC motor drives up to 72 V

MOTIX™ 160 V half bridge SOI based gate driver with typical 1 A source and 2 A sink currents in a small footprint VSON10, 3x3 mm package for N-Channel MOSFETS. Integrated bootstrap diodes are used to supply the external high side bootstrap capacitor. Protection features include under voltage lockout on both Vcc and VB pins. The 2ED2772 is fully qualified for industrial applications according to the relevant tests of JEDEC78/20/22.


Summary of Features

  • Bootstrap voltage (VB) of +160 V
  • Floating designed for bootstrap
  • Integrated bootstrap diodes
  • UVLO for both high and low side
  • Shoot-through protection
  • Short Pulse/ noise input filter
  • Schmitt trigger inputs
  • 3.3 V, 5 V input logic compatible
  • Small footprint 3x3 VSON10
  • 2.5 kV HBM ESD, RoHS complaint

Benefits

  • High Power Density
  • Smaller Footprints
  • High Durability and Reliability
  • Excellent Thermal Management
  • Scalability
  • Simplicity (Easy to Use)

Applications

  • Cobots
  • Cordless power tools and outdoor power equipment
  • Cordless vacuum cleaners
  • LEV and Forklift Motor Control (under 200V)
  • Low power BDC/BLDC motor drives up to 72 V
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2ED2772S01G
Product Name Power - Gate Driver ICs - 2ED2772S01G
Driver Type Dual Gate Driver
Output Current 1 amps
Supply Voltage 7 to 18 volts
Propagation Delay 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - 1ED020I12F2XUMA1 - 142674-1ED020I12F2XUMA1 - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
5 suppliers
Gate Driver ICs - 1ED3321MC12N - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Propagation Delay 85 ns
View Details
Gate Driver ICs - 2EDN7434F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details
Power - Gate Driver ICs - 2EDN7533R - 2EDN7533R - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details