Infineon Technologies AG Gate Driver ICs 1ED3890MC12M

Description
EiceDRIVER™ Enhanced 9 A, 5.7 kV single-channel highly flexible isolated gate driver with ±9 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3890MC12M belongs to the EiceDRIVER™ Enhanced 1ED38xx family (X3 digital family) – single-channel isolated gate driver with adjustable control and protection functions including DESAT, Soft-Off, UVLO, Miller clamp, two level turn off (TLTO), and Fault, to simplify the design of highly reliable systems. All parameter adjustments are done from the input side via the I2C interface (pin SDA and SCL). 1ED3890 is suitable for IGBTs, SiC and Si MOSFETs. The digitally configurable approach enable customers for predictive maintenance in sophisticated industrial systems. For example, 1ED38xx is able to register the counts of UVLO spikes, monitor the supply voltage and temperature increase. With the long-term analysis of the collected data, customers are able to decide when is the best time to schedule a maintenance cycle before the system fails. The I2C interface also enables rapid prototyping without hardware changes. 1ED3491 (X3 Analog) version available, with active Miller clamp (clamp driver for external MOSFET), adjustable DESAT and Soft-off. Summary of Features Highly flexible EiceDRIVER™ Enhanced single channel isolated gate driver 1ED38xx family (X3 Digital family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications ±9 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Separate source and sink outputs with two-level turn-off Active Miller clamp Precise and temperature compensated VCEsat detection (DESAT) with fault output IGBT soft turn-off after desaturation detection FLT and RDY status signaling to µController Parameter adjustment from input side via I2C bus: Undervoltage lockout (UVLO) Active Miller clamp DESAT protection Soft turn off Two level turn offUndervoltage lockout (UVLO) Over temperature shutdown Benefits Over-temperature shut down at 160 °C (±10 °C) Tight IC-to-IC propagation delay matching (30 ns max.) High common-mode transient immunity CMTI >200 kV/μs Suitable for operation at high ambient temperature up to 125 °C Small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) UL 1577 VISO = 6.84 kV (rms) for 1 s, 5.7 kV (rms) for 1 min Enable fast design cycles and the best-in-class DESAT accuracy thanks to low external component count and the adjustable DESAT with Soft-off IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) The precise threshold and timings, combined with UL 1577 and IEC 60747-17/VDE 0884-11 certifications enable superior application safety Perfect fit for all applications requiring a reliable DESAT protection, benefiting from an active Miller clamp and preferring small PCB space requirements Applications Automotive EV charging Motor Control Photovoltaic Server power supply units (PSU) Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Part No Typ. Current Feature Isolation Certification 1ED3830MC12M ±3 A I2C configurability, Miller clamp, DESAT2, soft-off, two-level turn off, integrated ADC UL 1577 & VDE-11 1ED3830MU12M ±3 A UL 1577 1ED3860MC12M ±6 A UL 1577 & VDE-11 1ED3860MU12M ±6 A UL 1577 1ED3890MC12M ±9 A UL 1577 & VDE-11 1ED3890MU12M ±9 A UL 1577 Part No Typ. Current Feature Isolation Certification
Request a Quote Datasheet
Description
EiceDRIVER™ Enhanced 9 A, 5.7 kV single-channel highly flexible isolated gate driver with ±9 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3890MC12M belongs to the EiceDRIVER™ Enhanced 1ED38xx family (X3 digital family) – single-channel isolated gate driver with adjustable control and protection functions including DESAT, Soft-Off, UVLO, Miller clamp, two level turn off (TLTO), and Fault, to simplify the design of highly reliable systems. All parameter adjustments are done from the input side via the I2C interface (pin SDA and SCL). 1ED3890 is suitable for IGBTs, SiC and Si MOSFETs. The digitally configurable approach enable customers for predictive maintenance in sophisticated industrial systems. For example, 1ED38xx is able to register the counts of UVLO spikes, monitor the supply voltage and temperature increase. With the long-term analysis of the collected data, customers are able to decide when is the best time to schedule a maintenance cycle before the system fails. The I2C interface also enables rapid prototyping without hardware changes. 1ED3491 (X3 Analog) version available, with active Miller clamp (clamp driver for external MOSFET), adjustable DESAT and Soft-off. Summary of Features Highly flexible EiceDRIVER™ Enhanced single channel isolated gate driver 1ED38xx family (X3 Digital family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications ±9 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Separate source and sink outputs with two-level turn-off Active Miller clamp Precise and temperature compensated VCEsat detection (DESAT) with fault output IGBT soft turn-off after desaturation detection FLT and RDY status signaling to µController Parameter adjustment from input side via I2C bus: Undervoltage lockout (UVLO) Active Miller clamp DESAT protection Soft turn off Two level turn offUndervoltage lockout (UVLO) Over temperature shutdown Benefits Over-temperature shut down at 160 °C (±10 °C) Tight IC-to-IC propagation delay matching (30 ns max.) High common-mode transient immunity CMTI >200 kV/μs Suitable for operation at high ambient temperature up to 125 °C Small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) UL 1577 VISO = 6.84 kV (rms) for 1 s, 5.7 kV (rms) for 1 min Enable fast design cycles and the best-in-class DESAT accuracy thanks to low external component count and the adjustable DESAT with Soft-off IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) The precise threshold and timings, combined with UL 1577 and IEC 60747-17/VDE 0884-11 certifications enable superior application safety Perfect fit for all applications requiring a reliable DESAT protection, benefiting from an active Miller clamp and preferring small PCB space requirements Applications Automotive EV charging Motor Control Photovoltaic Server power supply units (PSU) Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Part No Typ. Current Feature Isolation Certification 1ED3830MC12M ±3 A I2C configurability, Miller clamp, DESAT2, soft-off, two-level turn off, integrated ADC UL 1577 & VDE-11 1ED3830MU12M ±3 A UL 1577 1ED3860MC12M ±6 A UL 1577 & VDE-11 1ED3860MU12M ±6 A UL 1577 1ED3890MC12M ±9 A UL 1577 & VDE-11 1ED3890MU12M ±9 A UL 1577 Part No Typ. Current Feature Isolation Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1ED3890MC12M - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1ED3890MC12M
Gate Driver ICs 1ED3890MC12M
EiceDRIVER™ Enhanced 9 A, 5.7 kV single-channel highly flexible isolated gate driver with ±9 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3890MC12M belongs to the EiceDRIVER™ Enhanced 1ED38xx family (X3 digital family) – single-channel isolated gate driver with adjustable control and protection functions including DESAT, Soft-Off, UVLO, Miller clamp, two level turn off (TLTO), and Fault, to simplify the design of highly reliable systems. All parameter adjustments are done from the input side via the I2C interface (pin SDA and SCL). 1ED3890 is suitable for IGBTs, SiC and Si MOSFETs. The digitally configurable approach enable customers for predictive maintenance in sophisticated industrial systems. For example, 1ED38xx is able to register the counts of UVLO spikes, monitor the supply voltage and temperature increase. With the long-term analysis of the collected data, customers are able to decide when is the best time to schedule a maintenance cycle before the system fails. The I2C interface also enables rapid prototyping without hardware changes. 1ED3491 (X3 Analog) version available, with active Miller clamp (clamp driver for external MOSFET), adjustable DESAT and Soft-off. Summary of Features Highly flexible EiceDRIVER™ Enhanced single channel isolated gate driver 1ED38xx family (X3 Digital family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications ±9 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Separate source and sink outputs with two-level turn-off Active Miller clamp Precise and temperature compensated VCEsat detection (DESAT) with fault output IGBT soft turn-off after desaturation detection FLT and RDY status signaling to µController Parameter adjustment from input side via I2C bus: Undervoltage lockout (UVLO) Active Miller clamp DESAT protection Soft turn off Two level turn offUndervoltage lockout (UVLO) Over temperature shutdown Benefits Over-temperature shut down at 160 °C (±10 °C) Tight IC-to-IC propagation delay matching (30 ns max.) High common-mode transient immunity CMTI >200 kV/μs Suitable for operation at high ambient temperature up to 125 °C Small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) UL 1577 VISO = 6.84 kV (rms) for 1 s, 5.7 kV (rms) for 1 min Enable fast design cycles and the best-in-class DESAT accuracy thanks to low external component count and the adjustable DESAT with Soft-off IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) The precise threshold and timings, combined with UL 1577 and IEC 60747-17/VDE 0884-11 certifications enable superior application safety Perfect fit for all applications requiring a reliable DESAT protection, benefiting from an active Miller clamp and preferring small PCB space requirements Applications Automotive EV charging Motor Control Photovoltaic Server power supply units (PSU) Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Part No Typ. Current Feature Isolation Certification 1ED3830MC12M ±3 A I2C configurability, Miller clamp, DESAT2, soft-off, two-level turn off, integrated ADC UL 1577 & VDE-11 1ED3830MU12M ±3 A UL 1577 1ED3860MC12M ±6 A UL 1577 & VDE-11 1ED3860MU12M ±6 A UL 1577 1ED3890MC12M ±9 A UL 1577 & VDE-11 1ED3890MU12M ±9 A UL 1577 Part No Typ. Current Feature Isolation Certification

EiceDRIVER™ Enhanced 9 A, 5.7 kV single-channel highly flexible isolated gate driver with ±9 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs.

1ED3890MC12M belongs to the EiceDRIVER™ Enhanced 1ED38xx family (X3 digital family) – single-channel isolated gate driver with adjustable control and protection functions including DESAT, Soft-Off, UVLO, Miller clamp, two level turn off (TLTO), and Fault, to simplify the design of highly reliable systems. All parameter adjustments are done from the input side via the I2C interface (pin SDA and SCL). 1ED3890 is suitable for IGBTs, SiC and Si MOSFETs.

The digitally configurable approach enable customers for predictive maintenance in sophisticated industrial systems. For example, 1ED38xx is able to register the counts of UVLO spikes, monitor the supply voltage and temperature increase. With the long-term analysis of the collected data, customers are able to decide when is the best time to schedule a maintenance cycle before the system fails. The I2C interface also enables rapid prototyping without hardware changes.

1ED3491 (X3 Analog) version available, with active Miller clamp (clamp driver for external MOSFET), adjustable DESAT and Soft-off.


Summary of Features

  • Highly flexible EiceDRIVER™ Enhanced single channel isolated gate driver 1ED38xx family (X3 Digital family)
  • For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
  • 2300 V functional offset voltage capable for selected applications
  • ±9 A typical sinking and sourcing peak output current
  • 40 V absolute maximum output supply voltage
  • Separate source and sink outputs with two-level turn-off
  • Active Miller clamp
  • Precise and temperature compensated VCEsat detection (DESAT) with fault output
  • IGBT soft turn-off after desaturation detection
  • FLT and RDY status signaling to µController
  • Parameter adjustment from input side via I2C bus:
    • Undervoltage lockout (UVLO)
    • Active Miller clamp
    • DESAT protection
    • Soft turn off
    • Two level turn offUndervoltage lockout (UVLO)
    • Over temperature shutdown

Benefits

  • Over-temperature shut down at 160 °C (±10 °C)
  • Tight IC-to-IC propagation delay matching (30 ns max.)
  • High common-mode transient immunity CMTI >200 kV/μs
  • Suitable for operation at high ambient temperature up to 125 °C
  • Small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm)
  • UL 1577 VISO = 6.84 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
  • Enable fast design cycles and the best-in-class DESAT accuracy thanks to low external component count and the adjustable DESAT with Soft-off
  • IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced)
  • The precise threshold and timings, combined with UL 1577 and IEC 60747-17/VDE 0884-11 certifications enable superior application safety
  • Perfect fit for all applications requiring a reliable DESAT protection, benefiting from an active Miller clamp and preferring small PCB space requirements

Applications

  • Automotive
  • EV charging
  • Motor Control
  • Photovoltaic
  • Server power supply units (PSU)

Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.

Learn more about the transformer driver ICs


Part No Typ. Current Feature Isolation Certification

1ED3830MC12M

±3 A

I2C configurability,

Miller clamp, DESAT2, soft-off, two-level turn off, integrated ADC

UL 1577 & VDE-11

1ED3830MU12M

±3 A UL 1577

1ED3860MC12M

±6 A

UL 1577 & VDE-11

1ED3860MU12M

±6 A

UL 1577

1ED3890MC12M

±9 A

UL 1577 & VDE-11

1ED3890MU12M

±9 A UL 1577
Part No Typ. Current Feature Isolation Certification

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1ED3890MC12M
Product Name Gate Driver ICs
Driver Type High-side
Output Current 11 amps
Supply Voltage 3 to 6.5 volts
Propagation Delay 236 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN7126UXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
Gate Driver ICs - 1ED3491MC12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 11 amps
Supply Voltage 3 to 6.5 volts
View Details
5.7KV Gate Driver IC - 906-1ED3491MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
3 suppliers