Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI3068-B-FTR

Description
Win Source Part Number: 1260854-SI3068-B-FTR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Current - Supply: 9mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260854-SI3068-B-FTR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Current - Supply: 9mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260854-SI3068-B-FTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260854-SI3068-B-FTR
Integrated Circuits (ICs) - Interface - Telecom 1260854-SI3068-B-FTR
Win Source Part Number: 1260854-SI3068-B-FTR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Current - Supply: 9mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1260854-SI3068-B-FTR
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Direct Access Arrangement (DAA)
Current - Supply: 9mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
MSOP Interface Transceiver IC - 702-SI3068-B-FTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Interface Transceiver IC
702-SI3068-B-FTR
MSOP Interface Transceiver IC 702-SI3068-B-FTR
IC TELECOM INTERFACE 10MSOP / Telecom IC Direct Access Arrangement (DAA) 10-MSOP Product overview: SI3068-B-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3068-B-FTR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 10MSOP / Telecom IC Direct Access Arrangement (DAA) 10-MSOP Product overview: SI3068-B-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3068-B-FTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - SI3068-B-FTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Direct Access Arrangement (DAA) 10-MSOP

Telecom IC Direct Access Arrangement (DAA) 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1260854-SI3068-B-FTR 702-SI3068-B-FTR SI3068-B-FTR
Product Name Integrated Circuits (ICs) - Interface - Telecom MSOP Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - CP8618ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
SSOP Interface Transceiver IC - 704-74ABT240DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details