Infineon Technologies AG 55V 2A MOSFET Transistor AUIRLL014N

Description
MOSFET N-CH 55V 2A SOT-223 Product overview: AUIRLL014N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLL014N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 2A SOT-223 Product overview: AUIRLL014N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLL014N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 2A MOSFET Transistor
278-AUIRLL014N
55V 2A MOSFET Transistor 278-AUIRLL014N
MOSFET N-CH 55V 2A SOT-223 Product overview: AUIRLL014N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLL014N can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 2A SOT-223 Product overview: AUIRLL014N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLL014N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRLL014N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRLL014N-ND
Single FETs, MOSFETs AUIRLL014N-ND
N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLL014N - 1149903-AUIRLL014N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLL014N
1149903-AUIRLL014N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLL014N 1149903-AUIRLL014N
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149903-AUIRLL014N Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149903-AUIRLL014N
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRLL014N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRLL014N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRLL014N
MOSFET N-CH 55V 2A SOT-223

MOSFET N-CH 55V 2A SOT-223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-AUIRLL014N AUIRLL014N-ND 1149903-AUIRLL014N AUIRLL014N
Product Name 55V 2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLL014N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube SOT223; TO-261-4, TO-261AA SOT3 TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data