Infineon Technologies AG N-Channel Power MOSFET BSC040N10NS5

Description
OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44% RDS(on)reduction of up to 43% from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Light electric vehicles Adapter Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs Information & communications technology Telecommunication infrastructure Designers who used this product also designed with 1EDN7512B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS21271S | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB7259K | Gate driver ICs BSC340N08NS3 G | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs TDA21462 | Integrated Smart Power Stages XDPP1100-Q024 | Digital Power Controllers BSS138N | Small signal/small power MOSFET 2EDF7275K | Gate driver ICs 2EDN7524R | Gate driver ICs BSC047N08NS3 G | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs 2EDL8033G4B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN7512B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS21271S | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB7259K | Gate driver ICs BSC340N08NS3 G | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs 1 2 3 4 5
Request a Quote Datasheet
Description
OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44% RDS(on)reduction of up to 43% from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Light electric vehicles Adapter Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs Information & communications technology Telecommunication infrastructure Designers who used this product also designed with 1EDN7512B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS21271S | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB7259K | Gate driver ICs BSC340N08NS3 G | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs TDA21462 | Integrated Smart Power Stages XDPP1100-Q024 | Digital Power Controllers BSS138N | Small signal/small power MOSFET 2EDF7275K | Gate driver ICs 2EDN7524R | Gate driver ICs BSC047N08NS3 G | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs 2EDL8033G4B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN7512B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS21271S | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB7259K | Gate driver ICs BSC340N08NS3 G | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC040N10NS5 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC040N10NS5
N-Channel Power MOSFET BSC040N10NS5
OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44% RDS(on)reduction of up to 43% from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Light electric vehicles Adapter Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs Information & communications technology Telecommunication infrastructure Designers who used this product also designed with 1EDN7512B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS21271S | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB7259K | Gate driver ICs BSC340N08NS3 G | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs TDA21462 | Integrated Smart Power Stages XDPP1100-Q024 | Digital Power Controllers BSS138N | Small signal/small power MOSFET 2EDF7275K | Gate driver ICs 2EDN7524R | Gate driver ICs BSC047N08NS3 G | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs 2EDL8033G4B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN7512B | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS21271S | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB7259K | Gate driver ICs BSC340N08NS3 G | N-Channel Power MOSFET BSC028N06NS | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs 1 2 3 4 5

OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package

Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter.


Summary of Features

  • Optimized for synchronous rectification
  • Ideal for high switching frequency
  • Output capacitance reduction of up to 44%
  • RDS(on)reduction of up to 43% from previous generation

Benefits

  • Highest system efficiency
  • Reduced switching and conduction losses
  • Less paralleling required
  • Increased power density
  • Low voltage overshoot

Potential Applications

  • Telecom
  • Server
  • Solar
  • Low voltage drives
  • Light electric vehicles
  • Adapter

Applications

  • 48 V intermediate bus converter (IBC)
  • Complete system solutions for smart TVs
  • Information & communications technology
  • Telecommunication infrastructure

Designers who used this product also designed with


  • 1EDN7512B |
    Gate driver ICs
  • 6ED2742S01Q |
    Gate driver ICs
  • IRS21271S |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2EDB7259K |
    Gate driver ICs
  • BSC340N08NS3 G |
    N-Channel Power MOSFET
  • BSC028N06NS |
    N-Channel Power MOSFET
  • 2EDL8123G3C |
    Gate driver ICs
  • TDA21462 |
    Integrated Smart Power Stages
  • XDPP1100-Q024 |
    Digital Power Controllers
  • BSS138N |
    Small signal/small power MOSFET
  • 2EDF7275K |
    Gate driver ICs
  • 2EDN7524R |
    Gate driver ICs
  • BSC047N08NS3 G |
    N-Channel Power MOSFET
  • BSC026N08NS5 |
    N-Channel Power MOSFET
  • IPL60R104C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • OPTIGA TPM SLB 9672 FW16 |
    OPTIGA™ TPM - Trusted Platform Module
  • 1EDI60N12AF |
    Gate driver ICs
  • 2EDL8033G4B |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDN7512B |
    Gate driver ICs
  • 6ED2742S01Q |
    Gate driver ICs
  • IRS21271S |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2EDB7259K |
    Gate driver ICs
  • BSC340N08NS3 G |
    N-Channel Power MOSFET
  • BSC028N06NS |
    N-Channel Power MOSFET
  • 2EDL8123G3C |
    Gate driver ICs

1
2
3
4
5

Supplier's Site Datasheet
Singapore, Singapore
100V 100A MOSFET Transistor
2088-BSC040N10NS5
100V 100A MOSFET Transistor 2088-BSC040N10NS5
MOSFETs N-Ch 100V 100A TDSON-8 Product overview: BSC040N10NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC040N10NS5 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 100V 100A TDSON-8 Product overview: BSC040N10NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC040N10NS5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
On a Reel of 5000, N-Channel MOSFET, 100 A, 100 V, 8-Pin TDSON Infineon BSC040N10NS5ATMA1 - 376-BSC040N10NS5 - Utmel Electronic Limited
Hong Kong, China
On a Reel of 5000, N-Channel MOSFET, 100 A, 100 V, 8-Pin TDSON Infineon BSC040N10NS5ATMA1
376-BSC040N10NS5
On a Reel of 5000, N-Channel MOSFET, 100 A, 100 V, 8-Pin TDSON Infineon BSC040N10NS5ATMA1 376-BSC040N10NS5
On a Reel of 5000, N-Channel MOSFET, 100 A, 100 V, 8-Pin TDSON Infineon BSC040N10NS5ATMA1

On a Reel of 5000, N-Channel MOSFET, 100 A, 100 V, 8-Pin TDSON Infineon BSC040N10NS5ATMA1

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC040N10NS5
Triode/MOS Tube/Transistor >> MOSFETs BSC040N10NS5
TDSON-8-EP(5.1x5.9) MOSFETs ROHS

TDSON-8-EP(5.1x5.9) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 100A TDSON-8

MOSFET N-Ch 100V 100A TDSON-8

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC040N10NS5 2088-BSC040N10NS5 376-BSC040N10NS5 BSC040N10NS5 BSC040N10NS5
Product Name N-Channel Power MOSFET 100V 100A MOSFET Transistor On a Reel of 5000, N-Channel MOSFET, 100 A, 100 V, 8-Pin TDSON Infineon BSC040N10NS5ATMA1 Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel; N N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0040 ohms
TJ -55 to 150 C (-67 to 302 F)
Package Type PG-TDSON-8 Reel
Unlock Full Specs
to access all available technical data