Manufacturer: Infineon Technologies
Win Source Part Number: 1020788-AUIRFZ44VZST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 92W (Tc)
Family Name: AUIRFZ44VZS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 57A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 34A, 10V
Alternative Parts (Cross-Reference): STB60NF06; NDB7060-Q; NDB7060-NL; MTB75N06HD;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2021
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
N-Channel 60V 57A (Tc) 92W (Tc) Surface Mount D2PAK
MOSFET N-CH 60V 57A D2PAK Product overview: AUIRFZ44VZSTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFZ44VZSTRL can be used for catalog matching and distributor lookup.
55V-60V N-Channel Automotive MOSFET
MOSFET N-CH 60V 57A D2PAK
MOSFET AUTO 60V 1 N-CH HEXFET 12mOhms
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1020788-AUIRFZ44VZSTRL | AUIRFZ44VZSTRL-ND | 278-AUIRFZ44VZSTRL | AUIRFZ44VZSTRL | AUIRFZ44VZSTRL | AUIRFZ44VZSTRL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44VZSTRL | Single FETs, MOSFETs | 60V 57A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 60 volts | |||||
| PD | 92000 milliwatts | 92000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |