Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CZXGT ADS1196CZXGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 768074-ADS1196CZXGT Packaging: Reel package Package: 64-LFBGA Power (Watts): 6.9mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 16 Family Name: ADS1196 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1196IPAGR; ADS1196IPAG; ADS1196CPAGR; Introduction Date: September 01, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768074-ADS1196CZXGT Packaging: Reel package Package: 64-LFBGA Power (Watts): 6.9mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 16 Family Name: ADS1196 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1196IPAGR; ADS1196IPAG; ADS1196CPAGR; Introduction Date: September 01, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CZXGT - 768074-ADS1196CZXGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CZXGT
768074-ADS1196CZXGT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CZXGT 768074-ADS1196CZXGT
Manufacturer: Texas Instruments Win Source Part Number: 768074-ADS1196CZXGT Packaging: Reel package Package: 64-LFBGA Power (Watts): 6.9mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 16 Family Name: ADS1196 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1196IPAGR; ADS1196IPAG; ADS1196CPAGR; Introduction Date: September 01, 2010 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768074-ADS1196CZXGT
Packaging: Reel package
Package: 64-LFBGA
Power (Watts): 6.9mW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 6
Resolution: 16
Family Name: ADS1196
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): ADS1196IPAGR; ADS1196IPAG; ADS1196CPAGR;
Introduction Date: September 01, 2010
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768074-ADS1196CZXGT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1196CZXGT
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers