Qorvo Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs UF3SC120016K4S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4

Manufacturer: Qorvo
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-4
Package / Case: TO-247-4

Buy Now Datasheet
Single FETs, MOSFETs - UF3SC120016K4S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
UF3SC120016K4S
Single FETs, MOSFETs UF3SC120016K4S
SICFET N-CH 1200V 107A TO247-4

SICFET N-CH 1200V 107A TO247-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K4S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3SC120016K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3SC120016K4S
SICFET N-CH 1200V 107A TO247-4

SICFET N-CH 1200V 107A TO247-4

Supplier's Site
Sic Schottky Diode, 1.2Kv, 107A, To-247 Rohs Compliant Unitedsic - 47AK1767 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 107A, To-247 Rohs Compliant Unitedsic
47AK1767
Sic Schottky Diode, 1.2Kv, 107A, To-247 Rohs Compliant Unitedsic 47AK1767
SIC SCHOTTKY DIODE, 1.2KV, 107A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 1.2KV, 107A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number UF3SC120016K4S UF3SC120016K4S 47AK1767
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Schottky Diode, 1.2Kv, 107A, To-247 Rohs Compliant Unitedsic
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; SOT3 TO-247; TO-247-4 TO-247; TO-247-4 TO-3; TO-247
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR4292 - 1149837-AUIRFR4292 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details