Advanced Linear Devices, Inc. PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR ALD210808PCL

Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Through Hole 16-PDIP
Request a Quote
Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Through Hole 16-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD210808PCL is a 16-pin plastic dual in-line package (PDIP) quad precision N-channel EPAD® MOSFET array designed for low-voltage, low-power analog applications. It features a precision gate threshold voltage of +0.80V ±0.01V, a typical on-resistance of 25Ω at VGS = +5.8V, and an output current capability exceeding 50mA. The device exhibits matched pair characteristics with offset voltage as low as 1mV and temperature tracking for consistent performance across channels. It operates with sub-nA leakage currents and supports input voltages as low as +0.05V, enabling nanopower circuit designs. The device meets standard ESD handling requirements and is qualified for operation from 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The ALD210808PCL is a 16-pin plastic dual in-line package (PDIP) quad precision N-channel EPAD® MOSFET array designed for low-voltage, low-power analog applications. It features a precision gate threshold voltage of +0.80V ±0.01V, a typical on-resistance of 25Ω at VGS = +5.8V, and an output current capability exceeding 50mA. The device exhibits matched pair characteristics with offset voltage as low as 1mV and temperature tracking for consistent performance across channels. It operates with sub-nA leakage currents and supports input voltages as low as +0.05V, enabling nanopower circuit designs. The device meets standard ESD handling requirements and is qualified for operation from 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808PCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR
ALD210808PCL
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR ALD210808PCL
MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Through Hole 16-PDIP

MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Through Hole 16-PDIP

Supplier's Site Datasheet
FET, MOSFET Arrays - ALD210808PCL-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ALD210808PCL-ND
FET, MOSFET Arrays ALD210808PCL-ND
Mosfet Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Through Hole 16-PDIP

Mosfet Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Through Hole 16-PDIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210808PCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD210808PCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD210808PCL
MOSFET 4N-CH 10.6V 0.08A 16DIP

MOSFET 4N-CH 10.6V 0.08A 16DIP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Quad N-Ch Matched Pr VGS=0.0V

MOSFET Quad N-Ch Matched Pr VGS=0.0V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD210808PCL ALD210808PCL-ND ALD210808PCL ALD210808PCL
Product Name PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
IDSS 70 milliamps
Unlock Full Specs
to access all available technical data