The ALD212904SAL is an 8-pin SOIC package dual matched N-channel EPAD™ MOSFET array designed for ultra-low power analog applications, featuring a precision threshold voltage of +0.40V ±0.020V, subthreshold operation below 1nA, and an on-resistance of 14Ω at VGS = +5.4V. It supports operation from +0.05V to +5V with output currents exceeding 50mA, and exhibits a maximum offset voltage of 10mV between matched pairs. The device meets RoHS standards and operates within a temperature range of 0°C to +70°C.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC
MOSFET Dual N-Ch Matched Pr VGS=0.0V
MOSFET 2N-CH 10.6V 0.08A 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD212904SAL | ALD212904SAL-ND | ALD212904SAL | ALD212904SAL |
| Product Name | PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | 10 volts | |||
| IDSS | 79 milliamps |