The TPS1101DR is a single P-channel enhancement-mode MOSFET in an 8-pin SOIC (D) package, designed for low-voltage power distribution in battery-powered systems. It has a maximum drain-to-source voltage of -15 V and a continuous drain current of -1.1 A at 25°C. The gate-to-source threshold voltage is -1.5 V maximum, with a typical on-state resistance of 90 mΩ at -10 V gate bias. The device features ESD protection up to 2 kV per MIL-STD-883C, Method 3015, and meets RoHS standards. It is rated for an operating junction temperature range of -40°C to 150°C and is suitable for portable applications requiring high-side switching.
Single P-channel Enhancement-Mode MOSFET 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 107534-TPS1101DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 791mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 15V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 11.25nC @ 10V
Maximum Gate-Source Voltage: +2V, -15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Single P-channel Enhancement-Mode MOSFET 8-SOIC Product overview: TPS1101DR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1101DR can be used for catalog matching and distributor lookup.
P-Channel 15V 2.3A (Ta) 791mW (Ta) Surface Mount 8-SOIC
MOSFET P-CH 15V 2.3A 8SOIC
MOSFET Single P-Ch Enh-Mode MOSFET
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS1101DR | 107534-TPS1101DR | 278-TPS1101DR | TPS1101DR-ND | TPS1101DR | TPS1101DR |
| Product Name | TPS1101 Single P-channel Enhancement-Mode MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1101DR | P-Channel SOIC MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 15 volts | |||||
| PD | 791 milliwatts | 791 milliwatts |