Infineon Technologies AG Electronic Surplus - IPD090N03L IPD090N03L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186106-IPD090N03L Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186106-IPD090N03L Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPD090N03L - 1186106-IPD090N03L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD090N03L
1186106-IPD090N03L
Electronic Surplus - IPD090N03L 1186106-IPD090N03L
Manufacturer: Infineon Technologies Win Source Part Number: 1186106-IPD090N03L Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting

Manufacturer: Infineon Technologies
Win Source Part Number: 1186106-IPD090N03L
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186106-IPD090N03L
Product Name Electronic Surplus - IPD090N03L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRFS8409TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
5 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details