Infineon Technologies AG Automotive MOSFET AUIRF2804S

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - AUIRF2804S - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
AUIRF2804S
Automotive MOSFET AUIRF2804S
Automotive Q101 40V Single N-Channel HEXFET Power MOSFET in a D2-Pak Package Benefits Advanced process technology Ultra-low on-resistance 175°C operating temperature Fast switching Repetitive avalanche allowed up to Tjmax Lead free, RoHS compliant Automotive qualified Potential Applications Brushless Motor Drive Electric Power Steering Relay Replacement Designers who used this product also designed with TLE4271-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear IR2301S | Gate Driver ICs TLE5012B E3005 | Angle sensors TLE7182EM | MOTIX™ | Multi MOSFET Driver ICs SAL-TC264D-40F200N BC | AURIX™ Family – TC26xD BAS70-04 | Schottky Diodes TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear IRFS7437 | N-Channel Power MOSFET TLE4271-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear IR2301S | Gate Driver ICs TLE5012B E3005 | Angle sensors TLE7182EM | MOTIX™ | Multi MOSFET Driver ICs SAL-TC264D-40F200N BC | AURIX™ Family – TC26xD BAS70-04 | Schottky Diodes TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear IRFS7437 | N-Channel Power MOSFET 1 2

Automotive Q101 40V Single N-Channel HEXFET Power MOSFET in a D2-Pak Package

Benefits

  • Advanced process technology
  • Ultra-low on-resistance
  • 175°C operating temperature
  • Fast switching
  • Repetitive avalanche allowed up to Tjmax
  • Lead free, RoHS compliant
  • Automotive qualified

Potential Applications

  • Brushless Motor Drive
  • Electric Power Steering
  • Relay Replacement

Designers who used this product also designed with


  • TLE4271-2G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • IR2301S |
    Gate Driver ICs
  • TLE5012B E3005 |
    Angle sensors
  • TLE7182EM |
    MOTIX™ | Multi MOSFET Driver ICs
  • SAL-TC264D-40F200N BC |
    AURIX™ Family – TC26xD
  • BAS70-04 |
    Schottky Diodes
  • TLE4250-2G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • IRFS7437 |
    N-Channel Power MOSFET
  • TLE4271-2G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • IR2301S |
    Gate Driver ICs
  • TLE5012B E3005 |
    Angle sensors
  • TLE7182EM |
    MOTIX™ | Multi MOSFET Driver ICs
  • SAL-TC264D-40F200N BC |
    AURIX™ Family – TC26xD
  • BAS70-04 |
    Schottky Diodes
  • TLE4250-2G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • IRFS7437 |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 40V 1 N-CH HEXFET 2.3mOhms

MOSFET AUTO 40V 1 N-CH HEXFET 2.3mOhms

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRF2804S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF2804S-ND
Single FETs, MOSFETs AUIRF2804S-ND
N-Channel 40V 195A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 195A (Tc) 300W (Tc) Surface Mount D2PAK

Supplier's Site Datasheet
Discrete Semiconductor - AUIRF2804S - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
AUIRF2804S
Discrete Semiconductor AUIRF2804S
AUIRF2804 - 20V-40V N-CHANNEL AU

AUIRF2804 - 20V-40V N-CHANNEL AU

Supplier's Site Datasheet
 - 7157734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineons comprehensive portfolio of AECQ-101 Automotive-qualified single die N-channel devices addresses a wide variety of power requirements in many applications. This range of discrete HEXFET® power MOSFETs includes N-channel devices in surface mount and leaded packages and form factors that can address almost any board layout and thermal design challenge. Across the range benchmark on resistance drives down conduction losses, allowing designers to deliver optimum system efficiency. Channel Type = N Maximum Continuous Drain Current = 270 A Maximum Drain Source Voltage = 40 V Maximum Drain Source Resistance = 2 mOhms Maximum Gate Threshold Voltage = 4V Minimum Gate Threshold Voltage = 2V Maximum Gate Source Voltage = -20 V, +20 V Package Type = D2PAK (TO-263) Mounting Type = Surface Mount Pin Count = 3

Infineons comprehensive portfolio of AECQ-101 Automotive-qualified single die N-channel devices addresses a wide variety of power requirements in many applications. This range of discrete HEXFET® power MOSFETs includes N-channel devices in surface mount and leaded packages and form factors that can address almost any board layout and thermal design challenge. Across the range benchmark on resistance drives down conduction losses, allowing designers to deliver optimum system efficiency.
Channel Type = N
Maximum Continuous Drain Current = 270 A
Maximum Drain Source Voltage = 40 V
Maximum Drain Source Resistance = 2 mOhms
Maximum Gate Threshold Voltage = 4V
Minimum Gate Threshold Voltage = 2V
Maximum Gate Source Voltage = -20 V, +20 V
Package Type = D2PAK (TO-263)
Mounting Type = Surface Mount
Pin Count = 3

Supplier's Site
 - 7157734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineons comprehensive portfolio of AECQ-101 Automotive-qualified single die N-channel devices addresses a wide variety of power requirements in many applications. This range of discrete HEXFET® power MOSFETs includes N-channel devices in surface mount and leaded packages and form factors that can address almost any board layout and thermal design challenge. Across the range benchmark on resistance drives down conduction losses, allowing designers to deliver optimum system efficiency. Channel Type = N Maximum Continuous Drain Current = 270 A Maximum Drain Source Voltage = 40 V Maximum Drain Source Resistance = 2 mOhms Maximum Gate Threshold Voltage = 4V Minimum Gate Threshold Voltage = 2V Maximum Gate Source Voltage = -20 V, +20 V Package Type = D2PAK (TO-263) Mounting Type = Surface Mount Pin Count = 3 Delivery on production packaging - Tube. This product is non-returnable.

Infineons comprehensive portfolio of AECQ-101 Automotive-qualified single die N-channel devices addresses a wide variety of power requirements in many applications. This range of discrete HEXFET® power MOSFETs includes N-channel devices in surface mount and leaded packages and form factors that can address almost any board layout and thermal design challenge. Across the range benchmark on resistance drives down conduction losses, allowing designers to deliver optimum system efficiency.
Channel Type = N
Maximum Continuous Drain Current = 270 A
Maximum Drain Source Voltage = 40 V
Maximum Drain Source Resistance = 2 mOhms
Maximum Gate Threshold Voltage = 4V
Minimum Gate Threshold Voltage = 2V
Maximum Gate Source Voltage = -20 V, +20 V
Package Type = D2PAK (TO-263)
Mounting Type = Surface Mount
Pin Count = 3
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1458616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineons comprehensive portfolio of AECQ-101 Automotive-qualified single die N-channel devices addresses a wide variety of power requirements in many applications. This range of discrete HEXFET® power MOSFETs includes N-channel devices in surface mount and leaded packages and form factors that can address almost any board layout and thermal design challenge. Across the range benchmark on resistance drives down conduction losses, allowing designers to deliver optimum system efficiency. Channel Type = N Maximum Continuous Drain Current = 270 A Maximum Drain Source Voltage = 40 V Maximum Drain Source Resistance = 2 mOhms Maximum Gate Threshold Voltage = 4V Minimum Gate Threshold Voltage = 2V Maximum Gate Source Voltage = -20 V, +20 V Package Type = D2PAK (TO-263) Mounting Type = Surface Mount Transistor Configuration = Single

Infineons comprehensive portfolio of AECQ-101 Automotive-qualified single die N-channel devices addresses a wide variety of power requirements in many applications. This range of discrete HEXFET® power MOSFETs includes N-channel devices in surface mount and leaded packages and form factors that can address almost any board layout and thermal design challenge. Across the range benchmark on resistance drives down conduction losses, allowing designers to deliver optimum system efficiency.
Channel Type = N
Maximum Continuous Drain Current = 270 A
Maximum Drain Source Voltage = 40 V
Maximum Drain Source Resistance = 2 mOhms
Maximum Gate Threshold Voltage = 4V
Minimum Gate Threshold Voltage = 2V
Maximum Gate Source Voltage = -20 V, +20 V
Package Type = D2PAK (TO-263)
Mounting Type = Surface Mount
Transistor Configuration = Single

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF2804S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF2804S
MOSFET N-CH 40V 195A D2PAK

MOSFET N-CH 40V 195A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804S - 1020703-AUIRF2804S - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804S
1020703-AUIRF2804S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804S 1020703-AUIRF2804S
Manufacturer: Infineon Technologies Win Source Part Number: 1020703-AUIRF2804S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 6450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020703-AUIRF2804S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 6450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED DigiKey LIXINC Electronics Co., Limited RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRF2804S AUIRF2804S AUIRF2804S-ND AUIRF2804S 7157734 AUIRF2804S 1020703-AUIRF2804S
Product Name Automotive MOSFET MOSFET Single FETs, MOSFETs Discrete Semiconductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804S
Polarity N-Channel; N N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si/SiC
VGS(off) 20 volts
rDS(on) 0.0020 ohms 0.0020 ohms
TJ 175 C (347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

HiRel Radiation Hard PowerMOS Transistor - BUY06CS23K-01(P) - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type TO-257AA
View Details
N-Channel Power MOSFET - BSC0910NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 to 0.0046 ohms
View Details
3 suppliers
Low Noise RF Transistors - BFP182R - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type SOT143; SOT143-4-1
Packing Method Tape Reel; TAPE & REEL
View Details
2 suppliers
N-Channel Power MOSFET - BSC0402NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0093 ohms
View Details