The ALD910026SALI is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is housed in an 8-pin SOIC package measuring 4.69-5.00 mm in length, 3.50-4.05 mm in width, and 1.35-1.75 mm in height. Each of its two integrated SAB MOSFETs has a precision gate threshold voltage of 2.60 V at 1 µA drain-source current, with output current varying exponentially from below 0.3 nA to over 1000 µA based on input voltage. The device operates with a drain-source voltage up to 10.6 V and a maximum operating current of 80 mA. It is qualified for industrial temperature range of -40°C to +85°C and features near-zero leakage at voltages 0.3 V below rated levels.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V 8SOIC
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD910026SALI | ALD910026SALI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | |
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |
| V(BR)DSS | 10.6 volts |