Texas Instruments CSD17483F4 30V, N-Channel FemtoFET?MOSFET CSD17483F4

Description
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17483F4 is a 30-V N-channel FemtoFET MOSFET optimized for load switching in handheld and mobile applications. It is packaged in a 0402 (1.0 mm × 0.6 mm) PICOSTAR case with a maximum height of 0.36 mm. The device has a typical on-resistance of 200 mΩ at Vₓₓ = 4.5 V and a threshold voltage of 0.85 V. It features an integrated ESD protection diode rated for >4 kV HBM and >2 kV CDM, is lead and halogen free, and is RoHS compliant. Operating junction temperature ranges from -55 to 150 °C.

Datasheet Summary
Powered by GS/AI

The CSD17483F4 is a 30-V N-channel FemtoFET MOSFET optimized for load switching in handheld and mobile applications. It is packaged in a 0402 (1.0 mm × 0.6 mm) PICOSTAR case with a maximum height of 0.36 mm. The device has a typical on-resistance of 200 mΩ at Vₓₓ = 4.5 V and a threshold voltage of 0.85 V. It features an integrated ESD protection diode rated for >4 kV HBM and >2 kV CDM, is lead and halogen free, and is RoHS compliant. Operating junction temperature ranges from -55 to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Dallas, TX, United States
CSD17483F4 30V, N-Channel FemtoFET?MOSFET
CSD17483F4
CSD17483F4 30V, N-Channel FemtoFET?MOSFET CSD17483F4
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
FETs - Single - CSD17483F4 - 802707-CSD17483F4 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - CSD17483F4
802707-CSD17483F4
FETs - Single - CSD17483F4 802707-CSD17483F4
Manufacturer: Texas Instruments Win Source Part Number: 802707-CSD17483F4 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 3-PICOSTAR Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 500mW Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 240mOhm at 500mA, 8V Gate Charge (Qg) (Maximum) at Vgs: 1.3nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V Current - Continuous Drain (Id) at 25°C: 1.5A Vgs(th) (Maximum) at Id: 1.1V at 250μA Maximum Vgs: 12V

Manufacturer: Texas Instruments
Win Source Part Number: 802707-CSD17483F4
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 3-PICOSTAR
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 500mW
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 240mOhm at 500mA, 8V
Gate Charge (Qg) (Maximum) at Vgs: 1.3nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V
Current - Continuous Drain (Id) at 25°C: 1.5A
Vgs(th) (Maximum) at Id: 1.1V at 250μA
Maximum Vgs: 12V

Buy Now
Single FETs, MOSFETs - 296-38914-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38914-2-ND
Single FETs, MOSFETs 296-38914-2-ND
N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38914-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38914-6-ND
Single FETs, MOSFETs 296-38914-6-ND
N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38914-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38914-1-ND
Single FETs, MOSFETs 296-38914-1-ND
N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Singapore, Singapore
N-Channel 260 mOhm LGA MOSFET Transistor
278-CSD17483F4
N-Channel 260 mOhm LGA MOSFET Transistor 278-CSD17483F4
30-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6 mm, 260 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD17483F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 260 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 260 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17483F4 can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6 mm, 260 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD17483F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 260 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 260 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17483F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-CH Pwr MOSFET

MOSFET 30V N-CH Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17483F4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17483F4
Single FETs, MOSFETs CSD17483F4
MOSFET N-CH 30V 1.5A 3PICOSTAR

MOSFET N-CH 30V 1.5A 3PICOSTAR

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17483F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17483F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17483F4
MOSFET N-CH 30V 1.5A 3PICOSTAR

MOSFET N-CH 30V 1.5A 3PICOSTAR

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17483F4 802707-CSD17483F4 296-38914-2-ND 278-CSD17483F4 CSD17483F4 CSD17483F4 CSD17483F4
Product Name CSD17483F4 30V, N-Channel FemtoFET?MOSFET FETs - Single - CSD17483F4 Single FETs, MOSFETs N-Channel 260 mOhm LGA MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 5000 milliamps 1500 milliamps
VGS(off) 12 volts
rDS(on) 0.2600 ohms
Unlock Full Specs
to access all available technical data