Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays EFC4C002NLTDG

Description
Win Source Part Number: 960555-EFC4C002NLTDG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 1 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Vgs(th) (Max) @ Id: 2.2V @ 1mA Power - Max: 2.6W Package / Case: 8-XFBGA, WLCSP Supplier Device Package: 8-WLCSP (6x2.5) Gate Charge (Qg) (Max) @ Vgs: 45nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 6200pF @ 15V Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 83 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: ONSTISEFC4C002NLTDG, 2156-EFC4C002NLTDG-T I Base Product Number: EFC4C002
Request a Quote
Description
Win Source Part Number: 960555-EFC4C002NLTDG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 1 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Vgs(th) (Max) @ Id: 2.2V @ 1mA Power - Max: 2.6W Package / Case: 8-XFBGA, WLCSP Supplier Device Package: 8-WLCSP (6x2.5) Gate Charge (Qg) (Max) @ Vgs: 45nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 6200pF @ 15V Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 83 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: ONSTISEFC4C002NLTDG, 2156-EFC4C002NLTDG-T I Base Product Number: EFC4C002
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFC4C002NLTDG is a dual N-channel Power MOSFET in a WLCSP8 package, measuring 6.00 mm × 2.50 mm, designed for 3-cell lithium-ion battery protection. It features a maximum drain-source voltage of 30 V, continuous source current of 30 A, and ultra-low on-resistance of 2.6 mΩ at 10 V gate-source voltage. The device has a total power dissipation of 2.6 W and junction temperature rating of 150°C. It meets RoHS compliance and is optimized for low gate charge and fast switching, with a total gate charge of 45 nC at 4.5 V and input capacitance of 6,200 pF at 15 V. The package is a surface-mount WLCSP with a bottom-view pinout and thermally enhanced ceramic substrate mounting. The part is Pb-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The EFC4C002NLTDG is a dual N-channel Power MOSFET in a WLCSP8 package, measuring 6.00 mm × 2.50 mm, designed for 3-cell lithium-ion battery protection. It features a maximum drain-source voltage of 30 V, continuous source current of 30 A, and ultra-low on-resistance of 2.6 mΩ at 10 V gate-source voltage. The device has a total power dissipation of 2.6 W and junction temperature rating of 150°C. It meets RoHS compliance and is optimized for low gate charge and fast switching, with a total gate charge of 45 nC at 4.5 V and input capacitance of 6,200 pF at 15 V. The package is a surface-mount WLCSP with a bottom-view pinout and thermally enhanced ceramic substrate mounting. The part is Pb-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 960555-EFC4C002NLTDG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
960555-EFC4C002NLTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 960555-EFC4C002NLTDG
Win Source Part Number: 960555-EFC4C002NLTDG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 1 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Vgs(th) (Max) @ Id: 2.2V @ 1mA Power - Max: 2.6W Package / Case: 8-XFBGA, WLCSP Supplier Device Package: 8-WLCSP (6x2.5) Gate Charge (Qg) (Max) @ Vgs: 45nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 6200pF @ 15V Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 83 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: ONSTISEFC4C002NLTDG, 2156-EFC4C002NLTDG-T I Base Product Number: EFC4C002

Win Source Part Number: 960555-EFC4C002NLTDG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power - Max: 2.6W
Package / Case: 8-XFBGA, WLCSP
Supplier Device Package: 8-WLCSP (6x2.5)
Gate Charge (Qg) (Max) @ Vgs: 45nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 6200pF @ 15V
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 83 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: ONSTISEFC4C002NLTDG,2156-EFC4C002NLTDG-TI
Base Product Number: EFC4C002

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 960555-EFC4C002NLTDG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR - 1046588-AUIRF7304QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
View Details
5 suppliers