Qorvo Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs UF3C120080B7S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Mounting Type: Surface Mount Operating Temperature: -55°C ~ 175°C (TJ) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Mounting Type: Surface Mount Operating Temperature: -55°C ~ 175°C (TJ) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Mounting Type: Surface Mount Operating Temperature: -55°C ~ 175°C (TJ) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Manufacturer: Qorvo
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 1200 V
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 175°C (TJ)
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080B7S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C120080B7S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C120080B7S
SICFET N-CH 1200V 28.8A D2PAK-7

SICFET N-CH 1200V 28.8A D2PAK-7

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number UF3C120080B7S
Product Name Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
300W, 1-1.5 GHz, GaN on SiC RF Transistor - QPD2560L - Qorvo
Specs
Transistor Technology / Material 300W, 1-1.5 GHz, GaN on SiC RF Transistor
Transistor Grade / Operating Range Military
Package Type NI-650
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3710Z - 1020752-AUIRFR3710Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 140000 milliwatts
View Details
6 suppliers