Infineon Technologies AG Electronic Surplus - IPB100N04S2L-03 IPB100N04S2L-03

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186017-IPB100N04S2L -03 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186017-IPB100N04S2L -03 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB100N04S2L-03 - 1186017-IPB100N04S2L-03 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB100N04S2L-03
1186017-IPB100N04S2L-03
Electronic Surplus - IPB100N04S2L-03 1186017-IPB100N04S2L-03
Manufacturer: Infineon Technologies Win Source Part Number: 1186017-IPB100N04S2L -03 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186017-IPB100N04S2L-03
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186017-IPB100N04S2L-03
Product Name Electronic Surplus - IPB100N04S2L-03
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details