Infineon Technologies AG 80V 89A MOSFET Transistor IPA028N08N3 G

Description
MOSFETs N-Ch 80V 89A TO220FP-3 Product overview: IPA028N08N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 89A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA028N08N3 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 80V 89A TO220FP-3 Product overview: IPA028N08N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 89A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA028N08N3 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 89A MOSFET Transistor
2088-IPA028N08N3 G
80V 89A MOSFET Transistor 2088-IPA028N08N3 G
MOSFETs N-Ch 80V 89A TO220FP-3 Product overview: IPA028N08N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 89A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA028N08N3 G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 80V 89A TO220FP-3 Product overview: IPA028N08N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 89A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA028N08N3 G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA028N08N3 G - 129927-IPA028N08N3 G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA028N08N3 G
129927-IPA028N08N3 G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA028N08N3 G 129927-IPA028N08N3 G
Manufacturer: Infineon Technologies Win Source Part Number: 129927-IPA028N08N3 G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 89A (Tc) Gate-Source Threshold Voltage: 3.5V @ 270μA Max Gate Charge: 206nC @ 10V Max Input Capacitance: 14200pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 89A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 129927-IPA028N08N3 G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 89A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 270μA
Max Gate Charge: 206nC @ 10V
Max Input Capacitance: 14200pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 89A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 80V 89A TO220FP-3

MOSFET N-Ch 80V 89A TO220FP-3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPA028N08N3 G 129927-IPA028N08N3 G IPA028N08N3 G
Product Name 80V 89A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA028N08N3 G MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0890 kS
PD 42 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSOT
View Details
CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810029SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
SMD 40V 75A MOSFET Transistor - 278-BUK765R3-40E,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 137000 milliwatts
View Details
6 suppliers