IMCQ120R034M2H is a 1200 V silicon carbide MOSFET in a PG-HDSOP-22-U03 package with top-side cooling, designed for industrial power applications. It has a drain-source on-resistance of 34 mΩ at 18 V gate voltage and 25°C, and a continuous drain current of 45 A at 100°C case temperature. The device supports overload operation up to 200°C junction temperature, has a short-circuit withstand time of 2 µs, and a gate threshold voltage of 4.2 V. The package includes a Kelvin source contact for precise gate drive control. Thermal resistance from junction to case is 0.35 to 0.46 K/W, and junction-to-ambient is 62 K/W. It is qualified for industrial applications according to JEDEC J-STD-002, J-STD-003, and J-STD-020, but is not AEC-Q100 or AEC-Q101 qualified.
CoolSiC™ MOSFET discrete 1200 V, 34 mΩ G2 in a top-side cooled Q-DPAK package specifically designed for wide use in industrial application. The Q-DPAK package solution provides customers with an outstanding thermal performance, easier assembly and reduced system cost. The top-side cooled Q-DPAK single switch is introducing a new era in cooling, energy efficiency, design flexibility and performance.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IMCQ120R034M2H |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMCQ120R034M2H |
| Polarity | N-Channel; N |