Infineon Technologies AG Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMCQ120R010M2H IMCQ120R010M2H

Description
CoolSiC™ MOSFET discrete 1200 V, 10 mΩ G2 in a top-side cooled Q-DPAK package specifically designed for wide use in industrial application. The Q-DPAK package solution provides customers with an outstanding thermal performance, easier assembly and reduced system cost. The top-side cooled Q-DPAK single switch is introducing a new era in cooling, energy efficiency, design flexibility and performance. Summary of Features VDSS = 1200 V @Tvj = 25°C IDDC = 138 A @TC = 100°C RDS(on) = 10 mΩ @VGS = 18 V, Tvj = 25°C Very low switching losses Overload operation up to Tvj = 200°C Short circuit withstand time 2 µs Benchmark gate threshold voltage Robust against parasitic turn on Robust body diode for hard commutation .XT interconnection technology Benefits Outstanding thermal performance Increases energy efficiency Higher power density More compact and easier designs Lower TCO cost or BOM cost Applications EV charging Low voltage drives Photovoltaic Solid-State Circuit Breaker Uninterruptible power supplies (UPS)
Request a Quote
Description
CoolSiC™ MOSFET discrete 1200 V, 10 mΩ G2 in a top-side cooled Q-DPAK package specifically designed for wide use in industrial application. The Q-DPAK package solution provides customers with an outstanding thermal performance, easier assembly and reduced system cost. The top-side cooled Q-DPAK single switch is introducing a new era in cooling, energy efficiency, design flexibility and performance. Summary of Features VDSS = 1200 V @Tvj = 25°C IDDC = 138 A @TC = 100°C RDS(on) = 10 mΩ @VGS = 18 V, Tvj = 25°C Very low switching losses Overload operation up to Tvj = 200°C Short circuit withstand time 2 µs Benchmark gate threshold voltage Robust against parasitic turn on Robust body diode for hard commutation .XT interconnection technology Benefits Outstanding thermal performance Increases energy efficiency Higher power density More compact and easier designs Lower TCO cost or BOM cost Applications EV charging Low voltage drives Photovoltaic Solid-State Circuit Breaker Uninterruptible power supplies (UPS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IMCQ120R010M2H is a 1200 V silicon carbide MOSFET with a drain-source on-state resistance of 10 mΩ at 25°C and a continuous drain current of 138 A at 100°C case temperature. It is packaged in a PG-HDSOP-22-U03 top-side cooled Q-DPAK package with dimensions of 21.11 mm × 15.10 mm × 2.35 mm. The device features a gate threshold voltage of 4.2 V, short-circuit withstand time of 2 µs, and supports overload operation up to 200°C junction temperature. The package includes a Kelvin sense pin and uses .XT interconnection technology for enhanced thermal performance. It meets JEDEC J-STD-020 for reflow soldering and is qualified for industrial applications under JEDEC 47/20/22 standards.

Datasheet Summary
Powered by GS/AI

IMCQ120R010M2H is a 1200 V silicon carbide MOSFET with a drain-source on-state resistance of 10 mΩ at 25°C and a continuous drain current of 138 A at 100°C case temperature. It is packaged in a PG-HDSOP-22-U03 top-side cooled Q-DPAK package with dimensions of 21.11 mm × 15.10 mm × 2.35 mm. The device features a gate threshold voltage of 4.2 V, short-circuit withstand time of 2 µs, and supports overload operation up to 200°C junction temperature. The package includes a Kelvin sense pin and uses .XT interconnection technology for enhanced thermal performance. It meets JEDEC J-STD-020 for reflow soldering and is qualified for industrial applications under JEDEC 47/20/22 standards.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMCQ120R010M2H - IMCQ120R010M2H - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMCQ120R010M2H
IMCQ120R010M2H
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMCQ120R010M2H IMCQ120R010M2H
CoolSiC™ MOSFET discrete 1200 V, 10 mΩ G2 in a top-side cooled Q-DPAK package specifically designed for wide use in industrial application. The Q-DPAK package solution provides customers with an outstanding thermal performance, easier assembly and reduced system cost. The top-side cooled Q-DPAK single switch is introducing a new era in cooling, energy efficiency, design flexibility and performance. Summary of Features VDSS = 1200 V @Tvj = 25°C IDDC = 138 A @TC = 100°C RDS(on) = 10 mΩ @VGS = 18 V, Tvj = 25°C Very low switching losses Overload operation up to Tvj = 200°C Short circuit withstand time 2 µs Benchmark gate threshold voltage Robust against parasitic turn on Robust body diode for hard commutation .XT interconnection technology Benefits Outstanding thermal performance Increases energy efficiency Higher power density More compact and easier designs Lower TCO cost or BOM cost Applications EV charging Low voltage drives Photovoltaic Solid-State Circuit Breaker Uninterruptible power supplies (UPS)

CoolSiC™ MOSFET discrete 1200 V, 10 mΩ G2 in a top-side cooled Q-DPAK package specifically designed for wide use in industrial application. The Q-DPAK package solution provides customers with an outstanding thermal performance, easier assembly and reduced system cost. The top-side cooled Q-DPAK single switch is introducing a new era in cooling, energy efficiency, design flexibility and performance.


Summary of Features

  • VDSS = 1200 V @Tvj = 25°C
  • IDDC = 138 A @TC = 100°C
  • RDS(on) = 10 mΩ @VGS = 18 V, Tvj = 25°C
  • Very low switching losses
  • Overload operation up to Tvj = 200°C
  • Short circuit withstand time 2 µs
  • Benchmark gate threshold voltage
  • Robust against parasitic turn on
  • Robust body diode for hard commutation
  • .XT interconnection technology

Benefits

  • Outstanding thermal performance
  • Increases energy efficiency
  • Higher power density
  • More compact and easier designs
  • Lower TCO cost or BOM cost

Applications

  • EV charging
  • Low voltage drives
  • Photovoltaic
  • Solid-State Circuit Breaker
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IMCQ120R010M2H
Product Name Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMCQ120R010M2H
Polarity N-Channel; N
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3805S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
25V 100A MOSFET Transistor - 285-24N025S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFP4568-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers