Wharfedale Pro DM-4.0

Description
The DM4.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available with an integral on/off switch (model DM4.0S). Characteristics of the DM4.0, such as a tight super-cardioid pickup pattern with a frequency response of 45Hz - 18kHz, slight bass proximity and mid range presence result in a warm and natural sounding response for every application. The DM4.0 is engineered to handle very high source levels without distortion and provides over 36dB of off axis feedback rejection. Low impedance and balanced output allow for interference free performance. The DM4.0 is built solidly with a cast alloy body, steel mesh grille ball and internal pop screen. The DM4.0 and DM4.0S are available either as a single mic, or as a pack of three microphones. The single pack contains one microphone with stand adaptor as well as a 4.5 meter XLR-XLR cable. The pack of microphones is supplied in a hard wearing carry case and contains three microphones with stand adaptors and screws. APPLICATIONS: Live Stage Clubs Houses of Worship Corporate Presentations Karaoke Instruments Electric guitar amplifiers drums, horns, percussion Home Studio All vocal and instrument applications
Description
The DM4.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available with an integral on/off switch (model DM4.0S). Characteristics of the DM4.0, such as a tight super-cardioid pickup pattern with a frequency response of 45Hz - 18kHz, slight bass proximity and mid range presence result in a warm and natural sounding response for every application. The DM4.0 is engineered to handle very high source levels without distortion and provides over 36dB of off axis feedback rejection. Low impedance and balanced output allow for interference free performance. The DM4.0 is built solidly with a cast alloy body, steel mesh grille ball and internal pop screen. The DM4.0 and DM4.0S are available either as a single mic, or as a pack of three microphones. The single pack contains one microphone with stand adaptor as well as a 4.5 meter XLR-XLR cable. The pack of microphones is supplied in a hard wearing carry case and contains three microphones with stand adaptors and screws. APPLICATIONS: Live Stage Clubs Houses of Worship Corporate Presentations Karaoke Instruments Electric guitar amplifiers drums, horns, percussion Home Studio All vocal and instrument applications

Suppliers

Company
Product
Description
Supplier Links
 - DM-4.0 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The DM4.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available with an integral on/off switch (model DM4.0S). Characteristics of the DM4.0, such as a tight super-cardioid pickup pattern with a frequency response of 45Hz - 18kHz, slight bass proximity and mid range presence result in a warm and natural sounding response for every application. The DM4.0 is engineered to handle very high source levels without distortion and provides over 36dB of off axis feedback rejection. Low impedance and balanced output allow for interference free performance. The DM4.0 is built solidly with a cast alloy body, steel mesh grille ball and internal pop screen. The DM4.0 and DM4.0S are available either as a single mic, or as a pack of three microphones. The single pack contains one microphone with stand adaptor as well as a 4.5 meter XLR-XLR cable. The pack of microphones is supplied in a hard wearing carry case and contains three microphones with stand adaptors and screws. APPLICATIONS: Live Stage Clubs Houses of Worship Corporate Presentations Karaoke Instruments Electric guitar amplifiers drums, horns, percussion Home Studio All vocal and instrument applications

The DM4.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available with an integral on/off switch (model DM4.0S). Characteristics of the DM4.0, such as a tight super-cardioid pickup pattern with a frequency response of 45Hz - 18kHz, slight bass proximity and mid range presence result in a warm and natural sounding response for every application. The DM4.0 is engineered to handle very high source levels without distortion and provides over 36dB of off axis feedback rejection. Low impedance and balanced output allow for interference free performance. The DM4.0 is built solidly with a cast alloy body, steel mesh grille ball and internal pop screen.

The DM4.0 and DM4.0S are available either as a single mic, or as a pack of three microphones. The single pack contains one microphone with stand adaptor as well as a 4.5 meter XLR-XLR cable. The pack of microphones is supplied in a hard wearing carry case and contains three microphones with stand adaptors and screws.

APPLICATIONS:

Live Stage

  • Clubs
  • Houses of Worship
  • Corporate
  • Presentations
  • Karaoke

Instruments

  • Electric guitar amplifiers
  • drums, horns, percussion

Home Studio

  • All vocal and instrument applications
Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number DM-4.0
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Omnidirectional Microphones - CEM-C9745JAD462P2.54R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details