Qorvo Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs UJ4C075044K4S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4

Manufacturer: Qorvo
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 750 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-4
Package / Case: TO-247-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075044K4S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ4C075044K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ4C075044K4S
750V/44MOHM, SIC, CASCODE, G4, T

750V/44MOHM, SIC, CASCODE, G4, T

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number UJ4C075044K4S
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details