Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065LJ ICE3A1065LJ

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068353-ICE3A1065LJ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 32W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.5 V to 26 V Control Operating Temperature: -25°C to 130°C (TJ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068353-ICE3A1065LJ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 32W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.5 V to 26 V Control Operating Temperature: -25°C to 130°C (TJ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065LJ - 068353-ICE3A1065LJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065LJ
068353-ICE3A1065LJ
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065LJ 068353-ICE3A1065LJ
Manufacturer: Infineon Technologies Win Source Part Number: 068353-ICE3A1065LJ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 32W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.5 V to 26 V Control Operating Temperature: -25°C to 130°C (TJ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068353-ICE3A1065LJ
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 32W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PG-DIP-8
Supply Voltage - Operating: 10.5 V to 26 V
Control Operating Temperature: -25°C to 130°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 068353-ICE3A1065LJ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065LJ
Package Type DIP; Other; PG-DIP-8
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G - 075363-2QS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
Non-isolated AC/DC Converter - BP5045A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -5 volts
Input Voltage -113 to -390 volts
View Details