Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065I ICE3A5065I

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183124-ICE3A5065I Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5V ~ 21V Categories: Integrated Circuits Supplier Device Package: PG-TO220-6-46 Status: Obsolete Temperature Range - Operating: -25°C ~ 130°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-220-6 Formed Leads Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ICE3A5065 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 220W
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183124-ICE3A5065I Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5V ~ 21V Categories: Integrated Circuits Supplier Device Package: PG-TO220-6-46 Status: Obsolete Temperature Range - Operating: -25°C ~ 130°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-220-6 Formed Leads Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ICE3A5065 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 220W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065I - 1183124-ICE3A5065I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065I
1183124-ICE3A5065I
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065I 1183124-ICE3A5065I
Manufacturer: Infineon Technologies Win Source Part Number: 1183124-ICE3A5065I Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5V ~ 21V Categories: Integrated Circuits Supplier Device Package: PG-TO220-6-46 Status: Obsolete Temperature Range - Operating: -25°C ~ 130°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-220-6 Formed Leads Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ICE3A5065 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 220W

Manufacturer: Infineon Technologies
Win Source Part Number: 1183124-ICE3A5065I
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.5V ~ 21V
Categories: Integrated Circuits
Supplier Device Package: PG-TO220-6-46
Status: Obsolete
Temperature Range - Operating: -25°C ~ 130°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-220-6 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ICE3A5065
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz
Power (W): 220W

Buy Now
AC DC Converters, Offline Switches - ICE3A5065I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A5065I
AC DC Converters, Offline Switches ICE3A5065I
Converter Offline Flyback Topology 100kHz PG-TO220-6-46

Converter Offline Flyback Topology 100kHz PG-TO220-6-46

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3A5065I - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3A5065I
PMIC - AC DC Converters, Offline Switchers ICE3A5065I
IC OFFLINE SWITCH FLYBACK TO220

IC OFFLINE SWITCH FLYBACK TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1183124-ICE3A5065I ICE3A5065I ICE3A5065I
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065I AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-6 Formed Leads TO-220; Other; TO-220-6 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780BZ - ICE5BR4780BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details