The E-709 is a compact digital piezo controller for single-axis nanopositioning systems with strain gauge, piezoresistive, or capacitive sensors, offering a voltage range of -30 to 130 V and a 10 kHz servo control sampling rate. It features a 17-bit DAC, 5 kHz sensor bandwidth, and 0.02 % maximum linearity error. The device includes USB, RS-232, and SPI interfaces, one analog input and output (0 to 10 V configurable), and multiple LVTTL digital I/O lines. It operates from 24 V DC, consumes up to 24 W, and has dimensions of 160 mm × 96 mm × 33 mm with a mass of 260 g or 470 g depending on configuration. The controller supports PIMikroMove software, PI General Command Set, and drivers for LabVIEW, MATLAB, Python, and µManager, with functions including wave generation, data recording, autozero, and trigger I/O.
Fast digital controller
As bench-top (.xRG) or as OEM board (.xR). Voltage range -30 to 130 V
Interfaces
USB, digital RS-232, fast serial interface with up to 25 MBit/s. Additional high-bandwidth analog control input / sensor input. Analog output, e.g. for external amplifiers
User software and functions
PIMikroMove, PI General Command Set (GCS). Drivers for LabVIEW, shared libraries for Windows and Linux. Compatible with µ Manager, MetaMorph, MATLAB. Wave Generator. Linearization. Data recorder. Auto zero. Trigger I/O. Software configurable servo parameters
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | E-709 |
| Product Name | Compact and Cost-Optimized Digital Piezo Controller |
| Resolution | 16 bits |
| Axes | 1.0 |
| Setup | Computer |
| Configuration | Stand Alone |
| Communication | RS232; USB; SPI |