Universal ESC for Sensored BLDC Motor
Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A
Applications: Blowers, electrical tools, pumps, etc.
Options: Special coils
The electronic speed controller has specifically designed software and hardware utilizing high quality materials and components. It is a high efficiency SMART controller that is easy to operate. The product has low temperature rise,low EMI and is designed for optimum use with our motors. The controller can also be provided with customized ESC including closed-loop control.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | S17-112503H |
| Product Name | Speed Controller/Universal ESC for Sensored BLDC Motor |
| Motor / System | DC Brushless |