Infineon Technologies AG IGBT Modules FS25R12W1T7

Description
EasyPACK™ 1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with PressFIT contact technology. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1 min insulation Al2O3 substrate with low thermal resistance High power density Compact design Applications Commercial HVAC Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS) Designers who used this product also designed with S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs
Request a Quote
Description
EasyPACK™ 1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with PressFIT contact technology. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1 min insulation Al2O3 substrate with low thermal resistance High power density Compact design Applications Commercial HVAC Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS) Designers who used this product also designed with S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FS25R12W1T7 is an EasyPACK™ 1B IGBT module with TRENCHSTOP™ IGBT7 and emitter-controlled diodes, designed for motor drives, UPS systems, and HVAC applications. It features a 1200 V collector-emitter voltage rating, 25 A continuous and 50 A peak collector current, and supports overload operation up to 175 °C. The module has a 2.5 kV AC 1-minute insulation rating, an Al₂O₃ DCB substrate, and a compact design with a mass of 24 g. It includes an NTC thermistor with 5 kΩ resistance at 25 °C and a junction-to-heatsink thermal resistance of 1.10 K/W for the IGBT. Operating junction temperature ranges from -40 °C to 175 °C. The device complies with IEC 60747, IEC 60749, and IEC 60068 standards for industrial applications.

Datasheet Summary
Powered by GS/AI

FS25R12W1T7 is an EasyPACK™ 1B IGBT module with TRENCHSTOP™ IGBT7 and emitter-controlled diodes, designed for motor drives, UPS systems, and HVAC applications. It features a 1200 V collector-emitter voltage rating, 25 A continuous and 50 A peak collector current, and supports overload operation up to 175 °C. The module has a 2.5 kV AC 1-minute insulation rating, an Al₂O₃ DCB substrate, and a compact design with a mass of 24 g. It includes an NTC thermistor with 5 kΩ resistance at 25 °C and a junction-to-heatsink thermal resistance of 1.10 K/W for the IGBT. Operating junction temperature ranges from -40 °C to 175 °C. The device complies with IEC 60747, IEC 60749, and IEC 60068 standards for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FS25R12W1T7 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FS25R12W1T7
IGBT Modules FS25R12W1T7
EasyPACK™ 1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with PressFIT contact technology. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1 min insulation Al2O3 substrate with low thermal resistance High power density Compact design Applications Commercial HVAC Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS) Designers who used this product also designed with S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs S25FL512SDPMFIG10 | Quad SPI Flash FP50R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs

EasyPACK™ 1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available with PressFIT contact technology.


Summary of Features

  • Low VCEsat
  • TRENCHSTOP™ IGBT7
  • Overload operation up to 175°C
  • 2.5 kV AC 1 min insulation
  • Al2O3 substrate with low thermal resistance
  • High power density
  • Compact design

Applications

  • Commercial HVAC
  • Industrial motor drives and controls
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • S25FL512SDPMFIG10 |
    Quad SPI Flash
  • FP50R12N2T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
  • S25FL512SDPMFIG10 |
    Quad SPI Flash
  • FP50R12N2T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
  • S25FL512SDPMFIG10 |
    Quad SPI Flash
  • FP50R12N2T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FS25R12W1T7
Product Name IGBT Modules
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5 - AIKB50N65DH5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 100 kHz
Package Type TO-263; PG-TO263-3
View Details
Power - IGBT - IGBT Modules - DD1600S33HE4 - DD1600S33HE4 - Infineon Technologies AG
Specs
VCES 3300 volts
IC(max) 1600 amps
Package Type AG-IHVB130
View Details
IGBT Modules - BSM200GB120DLC - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers