Infineon Technologies AG Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5 AIKB50N65DH5

Description
World-class low-cost power for fast-switching applications in small SMD packages Energy efficiency is the most important aspect for electric vehicles and hybrid vehicles. Therefore, Infineon has developed the 650 V TRENCHSTOP™ 5 AUTO technology with H5/F5 optimization to enable highest efficiency fast switching automotive applications such as On-Board Charger, PFC, DC/DC and DC/AC. TRENCHSTOP™ 5 AUTO is an IGBT technology that enables world’s lowest losses for switching and conduction in its category. The resulting high efficiency enables either an increased cruising range or a downsizing of the batteries for electric vehicles. For hybrid vehicles, it helps to reduce overall fuel consumption. The great performance of TRENCHSTOP™ 5 AUTO offers a cost-optimized solution where engineers were used to use MOSFETs only. Moreover, TRENCHSTOP™ 5 AUTO technology in an SMD housing, like the D²PAK (PG-TO263-3), even further decreases IGBT solution costs by reducing cost on system and manufacturing level. This comes with the benefit of increased quality control due to automated processes. Summary of Features TRENCHSTOP™ 5 technology with low VCEsat, optimized as H5 variant (High Speed Variant) with softer switching behavior for easier design-in 650V break-down voltage, 50A nominal current Co-packed with RAPID-1 fast and soft anti-parallel diode Very fast switching (up to 150kHz) Automotive qualified in accordance to Infineon quality standards Max junction temperature 175 °C Highest efficiency very low conduction losses very low switching losses Very low junction and case temperature SMD D2PAK package for low assembly costs and higher power density Extremely robust Potential Applications On-Board Charger (mainly in the PFC stage) DC-DC or DC-AC Auxiliary drive (e.g. Motor drive) Applications On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPW65R075CFD7A | Automotive MOSFET IPD65R420CFDA | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPLU300N04S4-R8 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPW65R075CFD7A | Automotive MOSFET IPD65R420CFDA | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3
Request a Quote Datasheet
Description
World-class low-cost power for fast-switching applications in small SMD packages Energy efficiency is the most important aspect for electric vehicles and hybrid vehicles. Therefore, Infineon has developed the 650 V TRENCHSTOP™ 5 AUTO technology with H5/F5 optimization to enable highest efficiency fast switching automotive applications such as On-Board Charger, PFC, DC/DC and DC/AC. TRENCHSTOP™ 5 AUTO is an IGBT technology that enables world’s lowest losses for switching and conduction in its category. The resulting high efficiency enables either an increased cruising range or a downsizing of the batteries for electric vehicles. For hybrid vehicles, it helps to reduce overall fuel consumption. The great performance of TRENCHSTOP™ 5 AUTO offers a cost-optimized solution where engineers were used to use MOSFETs only. Moreover, TRENCHSTOP™ 5 AUTO technology in an SMD housing, like the D²PAK (PG-TO263-3), even further decreases IGBT solution costs by reducing cost on system and manufacturing level. This comes with the benefit of increased quality control due to automated processes. Summary of Features TRENCHSTOP™ 5 technology with low VCEsat, optimized as H5 variant (High Speed Variant) with softer switching behavior for easier design-in 650V break-down voltage, 50A nominal current Co-packed with RAPID-1 fast and soft anti-parallel diode Very fast switching (up to 150kHz) Automotive qualified in accordance to Infineon quality standards Max junction temperature 175 °C Highest efficiency very low conduction losses very low switching losses Very low junction and case temperature SMD D2PAK package for low assembly costs and higher power density Extremely robust Potential Applications On-Board Charger (mainly in the PFC stage) DC-DC or DC-AC Auxiliary drive (e.g. Motor drive) Applications On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPW65R075CFD7A | Automotive MOSFET IPD65R420CFDA | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPLU300N04S4-R8 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPW65R075CFD7A | Automotive MOSFET IPD65R420CFDA | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5 - AIKB50N65DH5 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5
AIKB50N65DH5
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5 AIKB50N65DH5
World-class low-cost power for fast-switching applications in small SMD packages Energy efficiency is the most important aspect for electric vehicles and hybrid vehicles. Therefore, Infineon has developed the 650 V TRENCHSTOP™ 5 AUTO technology with H5/F5 optimization to enable highest efficiency fast switching automotive applications such as On-Board Charger, PFC, DC/DC and DC/AC. TRENCHSTOP™ 5 AUTO is an IGBT technology that enables world’s lowest losses for switching and conduction in its category. The resulting high efficiency enables either an increased cruising range or a downsizing of the batteries for electric vehicles. For hybrid vehicles, it helps to reduce overall fuel consumption. The great performance of TRENCHSTOP™ 5 AUTO offers a cost-optimized solution where engineers were used to use MOSFETs only. Moreover, TRENCHSTOP™ 5 AUTO technology in an SMD housing, like the D²PAK (PG-TO263-3), even further decreases IGBT solution costs by reducing cost on system and manufacturing level. This comes with the benefit of increased quality control due to automated processes. Summary of Features TRENCHSTOP™ 5 technology with low VCEsat, optimized as H5 variant (High Speed Variant) with softer switching behavior for easier design-in 650V break-down voltage, 50A nominal current Co-packed with RAPID-1 fast and soft anti-parallel diode Very fast switching (up to 150kHz) Automotive qualified in accordance to Infineon quality standards Max junction temperature 175 °C Highest efficiency very low conduction losses very low switching losses Very low junction and case temperature SMD D2PAK package for low assembly costs and higher power density Extremely robust Potential Applications On-Board Charger (mainly in the PFC stage) DC-DC or DC-AC Auxiliary drive (e.g. Motor drive) Applications On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPW65R075CFD7A | Automotive MOSFET IPD65R420CFDA | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPLU300N04S4-R8 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPW65R075CFD7A | Automotive MOSFET IPD65R420CFDA | Automotive MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3

World-class low-cost power for fast-switching applications in small SMD packages

Energy efficiency is the most important aspect for electric vehicles and hybrid vehicles. Therefore, Infineon has developed the 650 V TRENCHSTOP™ 5 AUTO technology with H5/F5 optimization to enable highest efficiency fast switching automotive applications such as On-Board Charger, PFC, DC/DC and DC/AC.

TRENCHSTOP™ 5 AUTO is an IGBT technology that enables world’s lowest losses for switching and conduction in its category. The resulting high efficiency enables either an increased cruising range or a downsizing of the batteries for electric vehicles. For hybrid vehicles, it helps to reduce overall fuel consumption. The great performance of TRENCHSTOP™ 5 AUTO offers a cost-optimized solution where engineers were used to use MOSFETs only.

Moreover, TRENCHSTOP™ 5 AUTO technology in an SMD housing, like the D²PAK (PG-TO263-3), even further decreases IGBT solution costs by reducing cost on system and manufacturing level. This comes with the benefit of increased quality control due to automated processes.


Summary of Features

  • TRENCHSTOP™ 5 technology with low VCEsat, optimized as H5 variant (High Speed Variant) with softer switching behavior for easier design-in
  • 650V break-down voltage, 50A nominal current
  • Co-packed with RAPID-1 fast and soft anti-parallel diode
  • Very fast switching (up to 150kHz)
  • Automotive qualified in accordance to Infineon quality standards
  • Max junction temperature 175 °C
  • Highest efficiency
    • very low conduction losses
    • very low switching losses
  • Very low junction and case temperature
  • SMD D2PAK package for low assembly costs and higher power density
  • Extremely robust

Potential Applications

  • On-Board Charger (mainly in the PFC stage)
  • DC-DC or DC-AC
  • Auxiliary drive (e.g. Motor drive)

Applications

  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IPW65R080CFDA |
    Automotive MOSFET
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • IPW65R075CFD7A |
    Automotive MOSFET
  • IPD65R420CFDA |
    Automotive MOSFET
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPLU300N04S4-R8 |
    Automotive MOSFET
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPW65R080CFDA |
    Automotive MOSFET
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • IPW65R075CFD7A |
    Automotive MOSFET
  • IPD65R420CFDA |
    Automotive MOSFET
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number AIKB50N65DH5
Product Name Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5
VCE(on) 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKYX120N75CP2 - AIKYX120N75CP2 - Infineon Technologies AG
Specs
VCE(on) 750 volts
Switching Speed 7 to 15 kHz
tr 27 ns
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ200N75CP2 - AIKQ200N75CP2 - Infineon Technologies AG
Specs
VCE(on) 750 volts
Switching Speed 7 to 15 kHz
tr 120 ns
View Details
IGBT Modules - BSM35GD120DN2E3224 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
 - AIKB30N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers