EconoPACK™ + B-series 1200V sixpack IGBT module with Trench/Fieldstop IGBT4 and optimized Emitter Controlled diode
Summary of Features
Benefits
Potential Applications
This Module can be driven by the dedicated Evaluation Board.
6ED100E12-F2
Please also find our EiceDRIVER™ HV Gate Driver Family. Including our EiceDRIVER™ Enhanced Driver ICs for your easy and reliable design.
Please also find our EconoPACK+ D-series for new design: FS225R12OE4
IGBT Modules N-CH 1.2KV 320A
Manufacturer: Infineon Technologies
Win Source Part Number: 1175727-FS225R12KE4
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Infineon Technologies AG | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | FS225R12KE4 | FS225R12KE4 | 1175727-FS225R12KE4 |
Product Name | IGBT Modules | IGBT Modules | IGBTs - Modules - FS225R12KE4 |
VCE(on) | 1.85 volts |