EconoPACK™ 3 650 V, 200 A sixpack IGBT module with low sat and fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available as variation with Soldering connection technology: FS200R07N3E4R
Summary of Features
Increased blocking voltage capability to 650 V
High short circuit capability
Self limiting short circuit current
Tvj op = 150°C
Integrated NTC temperature sensor
Copper base plate
Standard housing
Benefits
Compact module concept
Optimized customer’s development cycle time and cost
Configuration flexibility
Potential Applications
Designers who used this product also designed with
XMC4800-F144K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
FF150R12RT4 | IGBT Modules
FF600R17ME4P | IGBT Modules
FS500R17OE4DP | IGBT Modules
DF160R12W2H3F_B11 | IGBT Modules
TT175N16SOF | Thyristor / Diode Modules
1ED020I12-F2 | Gate Driver ICs
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
FF500R17KE4 | IGBT Modules
1EDI20I12MF | Gate Driver ICs
CY9AF116NAPMC-G-MNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches
2ED020I12-F2 | Gate Driver ICs
XMC4800-F100K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
XMC4800-F144K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
FF150R12RT4 | IGBT Modules
FF600R17ME4P | IGBT Modules
FS500R17OE4DP | IGBT Modules
DF160R12W2H3F_B11 | IGBT Modules
TT175N16SOF | Thyristor / Diode Modules
1ED020I12-F2 | Gate Driver ICs
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1 2 3 4
EconoPACK™ 3 650 V, 200 A sixpack IGBT module with low sat and fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available as variation with Soldering connection technology: FS200R07N3E4R
Summary of Features
- Increased blocking voltage capability to 650 V
- High short circuit capability
- Self limiting short circuit current
- Tvj op = 150°C
- Integrated NTC temperature sensor
- Copper base plate
- Standard housing
Benefits
- Compact module concept
- Optimized customer’s development cycle time and cost
- Configuration flexibility
Potential Applications
Designers who used this product also designed with
- XMC4800-F144K2048 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- FF150R12RT4 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- FS500R17OE4DP |
IGBT Modules
- DF160R12W2H3F_B11 |
IGBT Modules
- TT175N16SOF |
Thyristor / Diode Modules
- 1ED020I12-F2 |
Gate Driver ICs
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- FF500R17KE4 |
IGBT Modules
- 1EDI20I12MF |
Gate Driver ICs
- CY9AF116NAPMC-G-MNE2 |
FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
- DDB6U75N16W1R_B11 |
Bridge Rectifier & AC-Switches
- 2ED020I12-F2 |
Gate Driver ICs
- XMC4800-F100K2048 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- XMC4800-F144K2048 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- FF150R12RT4 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- FS500R17OE4DP |
IGBT Modules
- DF160R12W2H3F_B11 |
IGBT Modules
- TT175N16SOF |
Thyristor / Diode Modules
- 1ED020I12-F2 |
Gate Driver ICs
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1
2
3
4