- Trained on our vast library of engineering resources.

Infineon Technologies AG IGBT Modules FS150R12N2T7_B15

Description
EconoPACK™ 2 1200 V, 150 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC (alternative mechnically compatible to an IGBT3 module). Also available as variation with PressFIT mounting technology. Summary of Features TRENCHSTOP™ IGBT7 Low VCEsat and Low switching losses Overload operation up to 175°C 2.5 kV AC 1min insulation High reliability and power density Copper base plate for optimized heat spread Solder contact technology RoHS-compliant modules Benefits Compact module concept Optimized development cycle time and cost Configuration flexibility Fast, reliable and low cost mounting concept Applications Industrial motor drives and controls Servo motor drive and control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FS150R12N2T7_B15 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FS150R12N2T7_B15
IGBT Modules FS150R12N2T7_B15
EconoPACK™ 2 1200 V, 150 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC (alternative mechnically compatible to an IGBT3 module). Also available as variation with PressFIT mounting technology. Summary of Features TRENCHSTOP™ IGBT7 Low VCEsat and Low switching losses Overload operation up to 175°C 2.5 kV AC 1min insulation High reliability and power density Copper base plate for optimized heat spread Solder contact technology RoHS-compliant modules Benefits Compact module concept Optimized development cycle time and cost Configuration flexibility Fast, reliable and low cost mounting concept Applications Industrial motor drives and controls Servo motor drive and control

EconoPACK™ 2 1200 V, 150 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC (alternative mechnically compatible to an IGBT3 module). Also available as variation with PressFIT mounting technology.


Summary of Features

  • TRENCHSTOP™ IGBT7
  • Low VCEsat and Low switching losses
  • Overload operation up to 175°C
  • 2.5 kV AC 1min insulation
  • High reliability and power density
  • Copper base plate for optimized heat spread
  • Solder contact technology
  • RoHS-compliant modules

Benefits

  • Compact module concept
  • Optimized development cycle time and cost
  • Configuration flexibility
  • Fast, reliable and low cost mounting concept

Applications

  • Industrial motor drives and controls
  • Servo motor drive and control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FS150R12N2T7_B15
Product Name IGBT Modules
VCES 1200 volts
VCE(on) 1.55 volts
IC(max) 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive IGBT Discretes - AIGB15N65H5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 100 kHz
Package Type PG-TO263-3
View Details
IGBT Discretes - IGD06N65T6 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 5 to 30 kHz
tr 8 ns
View Details
IGBT Discretes - IKA06N60T - Infineon Technologies AG
Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 2 to 20 kHz
tr 6 ns
View Details
3 suppliers
N-Channel Power MOSFET - BSC050NE2LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0050 ohms
View Details
5 suppliers