EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology.
Summary of Features
Low on state voltage VCEsat and Vf
Tvj op=175°C at overload
Enhanced controllability of dv/dt
Optimized switching losses for dv/dt = 5kV/µs
8 μs short-circuit robustness
Improved FWD softness
Benefits
Higher power density
Low losses to meet energy efficiency requirements
Optimized trade-off between losses and EMI
Lower system cost
Applications
Industrial motor drives and controls
Residential air conditioning: Smart and efficient cooling
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology.
Summary of Features
- Low on state voltage VCEsat and Vf
- Tvj op=175°C at overload
- Enhanced controllability of dv/dt
- Optimized switching losses for dv/dt = 5kV/µs
- 8 μs short-circuit robustness
- Improved FWD softness
Benefits
- Higher power density
- Low losses to meet energy efficiency requirements
- Optimized trade-off between losses and EMI
- Lower system cost
Applications
- Industrial motor drives and controls
- Residential air conditioning: Smart and efficient cooling