Infineon Technologies AG Small Signal/Small Power MOSFET BSP171P

Description
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive Diesel direct injection Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS102B0MB | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) IPD50P04P4-13 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IPC50N04S5L-5R5 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET IPD50N06S2L-13 | Automotive MOSFET SAK-TC397XA-256F300S BD | AURIX™ Family – TC39xXA (ADAS) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS102B0MB | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote Datasheet
Description
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive Diesel direct injection Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS102B0MB | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) IPD50P04P4-13 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IPC50N04S5L-5R5 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET IPD50N06S2L-13 | Automotive MOSFET SAK-TC397XA-256F300S BD | AURIX™ Family – TC39xXA (ADAS) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS102B0MB | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal/Small Power MOSFET - BSP171P - Infineon Technologies AG
Neubiberg, Germany
Small Signal/Small Power MOSFET
BSP171P
Small Signal/Small Power MOSFET BSP171P
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive Diesel direct injection Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS102B0MB | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) IPD50P04P4-13 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch IPC50N04S5L-5R5 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET IPD50N06S2L-13 | Automotive MOSFET SAK-TC397XA-256F300S BD | AURIX™ Family – TC39xXA (ADAS) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLS102B0MB | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4

P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-223

Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.


Summary of Features

  • Enhancement mode
  • Logic level
  • Avalanche rated
  • Fast switching
  • Dv/dt rated
  • Pb-free lead-plating
  • RoHS compliant, halogen-free
  • Qualified according to automotive standards
  • PPAP capable

Benefits

  • Low RDS(on) provides higher efficiency and extends battery life
  • Small packages save PCB space
  • Best-in-class quality and reliability

Potential Applications

  • Automotive
  • Lighting
  • Battery management
  • Load switch
  • DC-DC
  • eMobility
  • Motor control
  • Onboard charger
  • Telecom

Applications

  • Automotive
  • Diesel direct injection
  • Domain controller for ADAS and autonomous driving
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter

Designers who used this product also designed with


  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLS115D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS125D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS102B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD50P04P4-13 |
    Automotive MOSFET
  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • IPD30N08S2L-21 |
    Automotive MOSFET
  • IPD50N06S2L-13 |
    Automotive MOSFET
  • SAK-TC397XA-256F300S BD |
    AURIX™ Family – TC39xXA (ADAS)
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLS115D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS125D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS102B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4

Supplier's Site Datasheet
MOSFETs - 167942 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
167942
MOSFETs 167942
MOSFET P-Channel 60V 1.9A SOT223

MOSFET P-Channel 60V 1.9A SOT223

Supplier's Site
MOSFETs - 167942P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
167942P
MOSFETs 167942P
MOSFET P-Channel 60V 1.9A SOT223

MOSFET P-Channel 60V 1.9A SOT223

Supplier's Site
MOSFETs - 9114791 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9114791
MOSFETs 9114791
MOSFET P-Channel 60V 1.9A SOT223

MOSFET P-Channel 60V 1.9A SOT223

Supplier's Site
Singapore
60V 1.9A MOSFET Transistor
285-BSP171P
60V 1.9A MOSFET Transistor 285-BSP171P
MOSFET P-CH 60V 1.9A SOT223 Product overview: BSP171P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSP171P can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.9A SOT223 Product overview: BSP171P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSP171P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP171P - 092881-BSP171P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP171P
092881-BSP171P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP171P 092881-BSP171P
Manufacturer: Infineon Technologies Win Source Part Number: 092881-BSP171P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.9A (Ta) Gate-Source Threshold Voltage: 2V @ 460μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 460pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 1.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 092881-BSP171P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.9A (Ta)
Gate-Source Threshold Voltage: 2V @ 460μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 460pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 1.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
P Ch Mosfet, -60V, 1.45A, Sot-223; Channel Type Infineon - 25M7799 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, -60V, 1.45A, Sot-223; Channel Type Infineon
25M7799
P Ch Mosfet, -60V, 1.45A, Sot-223; Channel Type Infineon 25M7799
P CH MOSFET, -60V, 1.45A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.45A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

P CH MOSFET, -60V, 1.45A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.45A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSP171P 167942 167942P 285-BSP171P 092881-BSP171P 25M7799
Product Name Small Signal/Small Power MOSFET MOSFETs MOSFETs 60V 1.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP171P P Ch Mosfet, -60V, 1.45A, Sot-223; Channel Type Infineon
Polarity P-Channel; P P-Channel P-Channel P-Channel P-Channel; P-Channel
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
rDS(on) 0.3000 ohms
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data