Infineon Technologies AG Bipolar Transistor, General Purpose Transistor BC847C

Description
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PN P) Pb-free (RoHS compliant) package Qualified according AEC Q101 1 Potential Applications For AF input stages and driver applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, General Purpose Transistor - BC847C - Infineon Technologies AG
Neubiberg, Germany
Bipolar Transistor, General Purpose Transistor
BC847C
Bipolar Transistor, General Purpose Transistor BC847C
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PN P) Pb-free (RoHS compliant) package Qualified according AEC Q101 1 Potential Applications For AF input stages and driver applications

NPN Silicon AF Transistors


Summary of Features

  • High current gain
  • Low collector-emitter saturation voltage
  • Low noise between 30 Hz and 15 kHz
  • Complementary types: BC857...-BC860...(PNP)
  • Pb-free (RoHS compliant) package
  • Qualified according AEC Q101 1

Potential Applications

  • For AF input stages and driver applications
Supplier's Site Datasheet
 - 4452023 - RS Components, Ltd.
Corby, Northants, United Kingdom
INF NPN transistor,BC847C 0.1A Ic 5Vce - Discrete Semiconductors - Bipolar Transistors

INF NPN transistor,BC847C 0.1A Ic 5Vce - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - 4452023P - RS Components, Ltd.
Corby, Northants, United Kingdom
INF NPN transistor,BC847C 0.1A Ic 5Vce - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Reel. This product is non-returnable.

INF NPN transistor,BC847C 0.1A Ic 5Vce - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 9114707 - RS Components, Ltd.
Corby, Northants, United Kingdom
INF NPN transistor,BC847C 0.1A Ic 5Vce - Discrete Semiconductors - Bipolar Transistors

INF NPN transistor,BC847C 0.1A Ic 5Vce - Discrete Semiconductors - Bipolar Transistors

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd.
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847C 4452023 9114707
Product Name Bipolar Transistor, General Purpose Transistor
Polarity NPN (Single); NPN NPN NPN
Package Type SOT23; SOT23 SOT23; SOT-23 SOT23; SOT-23
Packing Method Tape Reel; TAPE & REEL
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise RF Transistors - BFS17S - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type SOT363
Packing Method Tape Reel; TAPE & REEL
View Details
High Linearity RF Transistors - BFP196W - Infineon Technologies AG
Specs
Package Type SOT343
Packing Method Tape Reel; TAPE & REEL
View Details
2 suppliers
Small Signal/Small Power MOSFET - BSS84PW - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 8 ohms
View Details
3 suppliers
N-Channel Power MOSFET - BSC0902NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0026 ohms
View Details
3 suppliers