The CY7113 EZ-PD™ PMG1-S3 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller with CAPSENSE™ capability to implement different features. This kit implements USB PD sink capability. It also supports two self-capacitance-bas
Note: The PMG1-S3 MCU is capable of supporting 140 W (28 V, 5A) of USB PD operation and the kit is designed to support the same.
Featuring the EZ-PD™ PMG1-S3 microcontroller
The CY7113 EZ-PD™ PMG1-S3 prototyping kit is based on the EZ-PD™ PMG1-S3 microcontroller (CYPM1311-48LQXI). This is an ARM Cortex-M0+ based controller with 256-KB flash and 32-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 26 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI. CapSense is supported on 16 pins in PMG1-S3 via a CAPSENSE™ Sigma-Delta (CSD) block.
Flexible prototyping
The CY7113 EZ-PD™ PMG1-S3 Prototyping Kit provides easy access to all the I/Os of the PMG1-S3 microcontroller in a breadboard-compatibl
The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S3 microcontroller via SWD using ModusToolbox™ or CYPRESS™ programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features.
The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S3 board and use them independently.
Supported software
Application development on CY7113 EZ-PD™ PMG1-S3 prototyping kit can be done using ModusToolbox™. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects.
Kit contents
Infineon CY7113
EVAL BOARD FOR EZ-PD PMG1-S3
| Infineon Technologies AG | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | CY7113 | 2732025 | 448-CY7113-ND | CY7113 |
| Product Name | Evaluation Boards | Power, Motor & Robotics Development Tools | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |