Infineon Technologies AG ESD242B1W01005E6327XTSA1

Description
ESD242 - Transistor Voltage Suppressor Diode
Request a Quote
Description
ESD242 - Transistor Voltage Suppressor Diode
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESD242-B1-W01005 is a bi-directional ESD protection device designed for transient suppression in high-speed data lines. It is packaged in a WLL-2-2 SMD format measuring 0.43 x 0.23 x 0.15 mm³. The device has a maximum working voltage of ±3.3 V, a line capacitance of 6 pF at 1 MHz, and a clamping voltage of 6 V at 16 A TLP current. It complies with IEC61000-4-2 (±18 kV contact/air ESD), IEC61000-4-4 (±2 kV / ±40 A EFT), and IEC61000-4-5 (±4.5 A surge). It exhibits a leakage current of 1 nA at 3.3 V and a dynamic resistance of 0.09 Ω. The part is qualified for industrial applications per JEDEC47/20/22.

Datasheet Summary
Powered by GS/AI

The ESD242-B1-W01005 is a bi-directional ESD protection device designed for transient suppression in high-speed data lines. It is packaged in a WLL-2-2 SMD format measuring 0.43 x 0.23 x 0.15 mm³. The device has a maximum working voltage of ±3.3 V, a line capacitance of 6 pF at 1 MHz, and a clamping voltage of 6 V at 16 A TLP current. It complies with IEC61000-4-2 (±18 kV contact/air ESD), IEC61000-4-4 (±2 kV / ±40 A EFT), and IEC61000-4-5 (±4.5 A surge). It exhibits a leakage current of 1 nA at 3.3 V and a dynamic resistance of 0.09 Ω. The part is qualified for industrial applications per JEDEC47/20/22.

Suppliers

Company
Product
Description
Supplier Links
ESD242 - Transistor Voltage Suppressor Diode

ESD242 - Transistor Voltage Suppressor Diode

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number ESD242B1W01005E6327XTSA1
Package Type SG-WLL-2
Unlock Full Specs
to access all available technical data

Similar Products

 - 64-2105PBF - Rochester Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-262-3
View Details
4 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers