Infineon Technologies AG Single FETs, MOSFETs BUZ73A H

Description
N-Channel 200V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 200V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BUZ73AH-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUZ73AH-ND
Single FETs, MOSFETs BUZ73AH-ND
N-Channel 200V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3

N-Channel 200V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ73A H - 865048-BUZ73A H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ73A H
865048-BUZ73A H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ73A H 865048-BUZ73A H
Manufacturer: Infineon Technologies Win Source Part Number: 865048-BUZ73A H Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUZ73A H-ND, BUZ73AH, BUZ73AHXKSA1, SP000683004

Manufacturer: Infineon Technologies
Win Source Part Number: 865048-BUZ73A H
Series: SIPMOS®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BUZ73A H-ND, BUZ73AH, BUZ73AHXKSA1, SP000683004

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUZ73AH-ND 865048-BUZ73A H
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ73A H
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
MOSFETs - 1827376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2310 - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 100 volts
IDSS 17000 milliamps
Package Type -55degC ~ 175degC (TJ)
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers