Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 L3045A BUZ32 L3045A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201664-BUZ32 L3045A Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201664-BUZ32 L3045A Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 L3045A - 201664-BUZ32 L3045A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 L3045A
201664-BUZ32 L3045A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 L3045A 201664-BUZ32 L3045A
Manufacturer: Infineon Technologies Win Source Part Number: 201664-BUZ32 L3045A Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 201664-BUZ32 L3045A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
200V 9.5A MOSFET Transistor
285-BUZ32 L3045A
200V 9.5A MOSFET Transistor 285-BUZ32 L3045A
MOSFET N-CH 200V 9.5A TO-263 Product overview: BUZ32 L3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUZ32 L3045A can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 9.5A TO-263 Product overview: BUZ32 L3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUZ32 L3045A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201664-BUZ32 L3045A 285-BUZ32 L3045A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 L3045A 200V 9.5A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts
PD 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data