Infineon Technologies AG Single FETs, MOSFETs BUZ31 E3045A

Description
N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BUZ31E3045A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUZ31E3045A-ND
Single FETs, MOSFETs BUZ31E3045A-ND
N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3

N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
200V 14.5A MOSFET Transistor
278-BUZ31 E3045A
200V 14.5A MOSFET Transistor 278-BUZ31 E3045A
MOSFET N-CH 200V 14.5A D2PAK Product overview: BUZ31 E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 14.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 14.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ31 E3045A can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 14.5A D2PAK Product overview: BUZ31 E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 14.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 14.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ31 E3045A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31 E3045A - 201661-BUZ31 E3045A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31 E3045A
201661-BUZ31 E3045A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31 E3045A 201661-BUZ31 E3045A
Manufacturer: Infineon Technologies Win Source Part Number: 201661-BUZ31 E3045A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 14.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 1120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 9A, 5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201661-BUZ31 E3045A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 14.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 1120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 9A, 5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUZ31E3045A-ND 278-BUZ31 E3045A 201661-BUZ31 E3045A
Product Name Single FETs, MOSFETs 200V 14.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31 E3045A
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; TO-263
PD 95000 milliwatts 95000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1689548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details