Infineon Technologies AG Discrete Semiconductor Products BUZ101SL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 238311-BUZ101SL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ101SL Alternative Parts (Cross-Reference): BUZ101SLE3044A; BUK7535-55A,127; PHP37N06T; BUK7535-55; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 238311-BUZ101SL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ101SL Alternative Parts (Cross-Reference): BUZ101SLE3044A; BUK7535-55A,127; PHP37N06T; BUK7535-55; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Discrete Semiconductor Products
238311-BUZ101SL
Discrete Semiconductor Products 238311-BUZ101SL
Manufacturer: Infineon Technologies Win Source Part Number: 238311-BUZ101SL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ101SL Alternative Parts (Cross-Reference): BUZ101SLE3044A; BUK7535-55A,127; PHP37N06T; BUK7535-55; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 238311-BUZ101SL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ101SL
Alternative Parts (Cross-Reference): BUZ101SLE3044A; BUK7535-55A,127; PHP37N06T; BUK7535-55;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel Through-Hole 55 V 20A MOSFET Transistor
285-BUZ101SL
N-Channel Through-Hole 55 V 20A MOSFET Transistor 285-BUZ101SL
N-CHANNEL POWER MOSFET / N-Channel 55 V 20A (Tc) 55W (Tc) Through Hole PG-TO220-3-1 Product overview: BUZ101SL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 55 V, 20A, 55W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 55 V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUZ101SL can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET / N-Channel 55 V 20A (Tc) 55W (Tc) Through Hole PG-TO220-3-1 Product overview: BUZ101SL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 55 V, 20A, 55W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 55 V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUZ101SL can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - BUZ101SL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUZ101SL
Single FETs, MOSFETs BUZ101SL
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238311-BUZ101SL 285-BUZ101SL BUZ101SL
Product Name Discrete Semiconductor Products N-Channel Through-Hole 55 V 20A MOSFET Transistor Single FETs, MOSFETs
Package Type TO-220; SOT3 Bulk TO-220; TO-220-3
PD 55000 milliwatts 55000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-5519-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
MOSFETs - 2060113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details