Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125EJ BTS3125EJ

Description
The BTS3125EJ is a 125 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3125EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with TLE9252VSK | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE7258SJ | Automotive LIN transceivers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE7259-3GE | Automotive LIN transceivers BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9252VSK | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE7258SJ | Automotive LIN transceivers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS3125EJ is a 125 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3125EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with TLE9252VSK | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE7258SJ | Automotive LIN transceivers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE7259-3GE | Automotive LIN transceivers BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9252VSK | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE7258SJ | Automotive LIN transceivers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125EJ - BTS3125EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125EJ
BTS3125EJ
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125EJ BTS3125EJ
The BTS3125EJ is a 125 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3125EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with TLE9252VSK | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE7258SJ | Automotive LIN transceivers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE7259-3GE | Automotive LIN transceivers BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9252VSK | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE7258SJ | Automotive LIN transceivers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5

The BTS3125EJ is a 125 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions.

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3125EJ is automotive qualified and is optimizedfor 12 V automotive applications.


Summary of Features

  • Single channel device
  • Very low output leakage current in OFF state
  • Electrostatic discharge protection (ESD)
  • Embedded protection functions (see below)
  • ELV compliant package
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Body electronics and power distribution

Designers who used this product also designed with


  • TLE9252VSK |
    Automotive CAN transceivers
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9252VSK |
    Automotive CAN transceivers
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3125EJ
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125EJ
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R - TLE7230R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-36
View Details