Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDR BTS3104SDR

Description
The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications.The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Application Applications Active suspension control Automotive body control module (BCM) Body electronics and power distribution Designers who used this product also designed with TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BFP460 | Low Noise RF Transistors BSL606SN | Small signal/small power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BFP460 | Low Noise RF Transistors BSL606SN | Small signal/small power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet
Description
The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications.The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Application Applications Active suspension control Automotive body control module (BCM) Body electronics and power distribution Designers who used this product also designed with TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BFP460 | Low Noise RF Transistors BSL606SN | Small signal/small power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BFP460 | Low Noise RF Transistors BSL606SN | Small signal/small power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDR - BTS3104SDR - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDR
BTS3104SDR
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDR BTS3104SDR
The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications.The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Application Applications Active suspension control Automotive body control module (BCM) Body electronics and power distribution Designers who used this product also designed with TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BFP460 | Low Noise RF Transistors BSL606SN | Small signal/small power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BFP460 | Low Noise RF Transistors BSL606SN | Small signal/small power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3

The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions.

The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications.The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications.


Summary of Features

  • Short circuit and over load protection
  • Thermal shutdown with latch behavior
  • ESD protection
  • Over voltage protection
  • Logic level input suitable for 5V and 3.3V
  • Analog driving possible
  • 12V and 24V usability
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • 24V Application

Applications

  • Active suspension control
  • Automotive body control module (BCM)
  • Body electronics and power distribution

Designers who used this product also designed with


  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84P |
    Small signal/small power MOSFET
  • TDA5240 |
    Wireless control receiver
  • BFP460 |
    Low Noise RF Transistors
  • BSL606SN |
    Small signal/small power MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BTT6100-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84P |
    Small signal/small power MOSFET
  • TDA5240 |
    Wireless control receiver
  • BFP460 |
    Low Noise RF Transistors
  • BSL606SN |
    Small signal/small power MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BTT6100-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3104SDR
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDR
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS711L1 - ITS711L1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 400000 ns
tOFF 400000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3800SL - BTS3800SL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 41 volts
tON 5000 ns
View Details