Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS428L2 ITS428L2

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 5V, 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Most suitable for loads with high inrush currents, so as lamps Replaces electromechanical relays, fuses and discrete circuits Applications DIN rail power supplies
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 5V, 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Most suitable for loads with high inrush currents, so as lamps Replaces electromechanical relays, fuses and discrete circuits Applications DIN rail power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS428L2 - ITS428L2 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS428L2
ITS428L2
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS428L2 ITS428L2
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 5V, 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Most suitable for loads with high inrush currents, so as lamps Replaces electromechanical relays, fuses and discrete circuits Applications DIN rail power supplies

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Benefits

  • μC compatible power switch with diagnostic feedback for 5V, 12 V and 24 V DC grounded loads in industrial applications
  • All types of resistive, inductive and capacitve loads
  • Most suitable for loads with high inrush currents, so as lamps
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • DIN rail power supplies
Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS428L2 - 1049237-ITS428L2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS428L2
1049237-ITS428L2
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS428L2 1049237-ITS428L2
Manufacturer: Infineon Technologies Win Source Part Number: 1049237-ITS428L2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5.8A Voltage - Load: 4.75 V to 43 V Rds On (Typ): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-TO252-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1049237-ITS428L2
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5.8A
Voltage - Load: 4.75 V to 43 V
Rds On (Typ): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-TO252-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number ITS428L2 1049237-ITS428L2
Product Name Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS428L2 PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS428L2
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE - TLE8110EE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
2 suppliers
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS4300SGA - BTS4300SGA - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 140000 ns
tOFF 170000 ns
View Details
2 suppliers