Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5020-2EKA BTS5020-2EKA

Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 2 * P27W/P21W + R5W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive body control module (BCM) Automotive secondary power distribution unit Commercial, construction and agricultural vehicles (CAV) Domestic robots Industrial automation Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches IPD50N06S2-14 | Automotive MOSFET TDA5235 | Wireless control receiver TLF35584QVVS1 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP IAUC120N04S6N006 | Automotive MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX IPD90P03P4L-04 | Automotive MOSFET AUIR3242STR | Gate driver ICs BTS134D | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches IPD50N06S2-14 | Automotive MOSFET TDA5235 | Wireless control receiver 1 2 3 4
Request a Quote Datasheet
Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 2 * P27W/P21W + R5W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive body control module (BCM) Automotive secondary power distribution unit Commercial, construction and agricultural vehicles (CAV) Domestic robots Industrial automation Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches IPD50N06S2-14 | Automotive MOSFET TDA5235 | Wireless control receiver TLF35584QVVS1 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP IAUC120N04S6N006 | Automotive MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX IPD90P03P4L-04 | Automotive MOSFET AUIR3242STR | Gate driver ICs BTS134D | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches IPD50N06S2-14 | Automotive MOSFET TDA5235 | Wireless control receiver 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5020-2EKA - BTS5020-2EKA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5020-2EKA
BTS5020-2EKA
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5020-2EKA BTS5020-2EKA
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 2 * P27W/P21W + R5W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive body control module (BCM) Automotive secondary power distribution unit Commercial, construction and agricultural vehicles (CAV) Domestic robots Industrial automation Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches IPD50N06S2-14 | Automotive MOSFET TDA5235 | Wireless control receiver TLF35584QVVS1 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP IAUC120N04S6N006 | Automotive MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX IPD90P03P4L-04 | Automotive MOSFET AUIR3242STR | Gate driver ICs BTS134D | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches IPD50N06S2-14 | Automotive MOSFET TDA5235 | Wireless control receiver 1 2 3 4

The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 2 * P27W/P21W + R5W, as well as LEDs in the harsh automotive environment.


Summary of Features

  • Two channel device
  • Very low stand-by current
  • 3.3 V and 5 V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent from load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant)
  • AEC qualified

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Commercial, construction and agricultural vehicles (CAV)
  • Domestic robots
  • Industrial automation

Designers who used this product also designed with


  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BTS3160D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3256D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD50N06S2-14 |
    Automotive MOSFET
  • TDA5235 |
    Wireless control receiver
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLF11251LD |
    OPTIREG™ PMIC
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • IAUC120N04S6N006 |
    Automotive MOSFET
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • IPD90P03P4L-04 |
    Automotive MOSFET
  • AUIR3242STR |
    Gate driver ICs
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BTS3160D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3256D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD50N06S2-14 |
    Automotive MOSFET
  • TDA5235 |
    Wireless control receiver

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS5020-2EKA
Product Name Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5020-2EKA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080EJ - BTS3080EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3118N - BTS3118N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details